EN
  • EN
  • DE

ADT7481ARMZ-REEL7

Part No ADT7481ARMZ-REEL7
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL 0C-127C 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Temperature Sensor Digital, Local/Remote 0°C ~ 127°C - 10-MSOP
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 120°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name ADT7481
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860521-ADT7481ARMZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADT7481ARMZ-REEL7 CAD Model

Description

The ADT7481ARMZ-REEL7 is a high-performance temperature sensor from ON Semiconductor, renowned for its precision in monitoring and controlling system temperatures in a variety of applications. This sensor is designed to address the needs of complex electronic systems, ensuring that they operate within their thermal limits to prevent overheating and maintain efficiency.

Key Features

  • Accurate Temperature Monitoring: The ADT7481ARMZ-REEL7 provides precise temperature readings, with an accuracy of ±1°C for on-die temperatures and ±3°C for remote diode temperatures.
  • Dual Channel: It features dual-channel monitoring capability, allowing it to measure its own temperature as well as the temperature of a remote diode-connected transistor, which can be used to monitor the temperature of a CPU or other integrated circuit.
  • Programmable Overtemperature Shutdown: The sensor includes a programmable overtemperature shutdown feature that provides additional protection to the system by triggering a shutdown if the temperature exceeds a predefined limit.
  • SMBus Interface: The device supports the System Management Bus (SMBus) interface for easy integration into existing systems, enabling communication with the host controller for temperature data reporting and control settings.
  • Small Package Size: Housed in a compact MSOP-8 package, the ADT7481ARMZ-REEL7 is ideal for space-constrained applications.

Applications

The ADT7481ARMZ-REEL7 is versatile and can be used in various applications, including:

  • Desktop and Notebook Computers
  • Servers and Data Centers
  • Telecommunications Equipment
  • Embedded Systems
  • Industrial Control Systems

Additional Information

The sensor is supplied in a tape and reel format (REEL7), which facilitates efficient assembly for high-volume production. The ADT7481ARMZ-REEL7 operates over a wide temperature range and is designed to meet the stringent reliability requirements of commercial and industrial temperature monitoring systems.

With its combination of accuracy, reliability, and ease of integration, the ON Semiconductor ADT7481ARMZ-REEL7 is an excellent choice for designers looking to enhance the thermal management of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1124 $61.3488
28+ $4.1949 $117.4572
43+ $4.0638 $174.7434
59+ $3.9327 $232.0293
76+ $3.8016 $288.9216
102+ $3.4083 $347.6466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess