EN
  • EN
  • DE

ADT7484AARMZ-REEL7

Part No ADT7484AARMZ-REEL7
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SST 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C to 125°C
Sensing Temperature - Remote -40°C to 125°C
Output Type Simple Serial Transport (SST)
Supply Voltage - Operating 3 V to 3.6 V
Accuracy - Highest (Lowest) ±1.75°C (±4°C)
Testing Conditions 40°C to 70°C (-40°C to 100°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 128857-ADT7484AARMZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT7484AARMZ-REEL7 CAD Model

Description

ON Semiconductor ADT7484AARMZ-REEL7 Temperature Sensor IC

The ADT7484AARMZ-REEL7 is a high-performance temperature sensor IC offered by ON Semiconductor, a leading supplier of semiconductor-based solutions. This advanced sensor is designed to provide precise temperature measurements and is particularly suited for applications that require accurate monitoring of system temperatures, such as computer servers, telecommunications equipment, and industrial systems.

This temperature sensor is part of ON Semiconductor's portfolio of thermal management products and is available in a compact MSOP-8 package. The ADT7484AARMZ-REEL7 is provided on a 7-inch reel, making it ideal for automated manufacturing processes and high-volume production environments.

Key Features:

  • Temperature Monitoring: The sensor is capable of measuring temperatures ranging from -40°C to +125°C, ensuring reliable operation across a wide temperature range.
  • High Accuracy: With an accuracy of ±1°C, this IC provides precise temperature readings, which is crucial for maintaining system performance and safety.
  • Digital Interface: It features an I²C/SMBus digital interface, enabling easy integration with microcontrollers and other digital systems for real-time temperature data communication.
  • Low Power Consumption: Designed for power-sensitive applications, the ADT7484AARMZ-REEL7 operates with low power consumption, helping to extend the life of battery-powered devices.
  • Programmable Alert Function: The device includes a programmable alert function that triggers an interrupt when the temperature exceeds pre-set thresholds, allowing for immediate response to potential overheating.

Applications:

  • Computing Systems (Servers, Workstations, PCs)
  • Telecommunication Systems
  • Industrial and Medical Equipment
  • Environmental Monitoring Systems
  • Electronic Test Equipment

The ADT7484AARMZ-REEL7 from ON Semiconductor is a robust and reliable choice for designers and engineers looking to incorporate temperature monitoring and management into their systems. With its high accuracy, digital interface, and additional alert features, this temperature sensor IC is an essential component for maintaining optimal performance and protecting against thermal-related issues.

You May Also Be Interested in

ON Semiconductor
+-1C Remote and Local System Temperature Monitor | SENSOR DIGITAL 0C-100C 8SOIC
Lowest to $0.7041
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO92-3
Lowest to $1.9072
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C 8DIP
Need more? Email Us
Analog Devices Inc.
SENSOR TEMP ANLG CURR TO-92-3
Lowest to $8.3158
Comet America, LP
DUCT MOUNT T-PROBE -30 TO +80C
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess