EN
  • EN
  • DE

AFGY120T65SPD

Part No AFGY120T65SPD
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT - 650 V 120 A FS3 FOR EV TR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr onsemi
Series Automotive, AEC-Q101
Package Tube
Product Status Active
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 160 A
Current - Collector Pulsed (Icm) 360 A
Vce(on) (Max) @ Vge, Ic 2.05V @ 15V, 120A
Power - Max 714 W
Switching Energy 6.6mJ (on), 3.8mJ (off)
Input Type Standard
Gate Charge 125 nC
Td (on/off) @ 25°C 40ns/80ns
Test Condition 400V, 120A, 5Ohm, 15V
Reverse Recovery Time (trr) 107 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number AFGY120
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1376593-AFGY120T65SPD
Ultra Librarian 3D Model Ultra Librarian AFGY120T65SPD CAD Model

Description

Introducing the AFGY120T65SPD from ON Semiconductor

The AFGY120T65SPD is a state-of-the-art silicon carbide (SiC) MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance power semiconductor is engineered to meet the demanding needs of modern power supply systems, offering a combination of high power efficiency, fast switching speeds, and exceptional thermal performance.

Key Features

  • Advanced Material: The device is built on advanced SiC technology, which provides superior switching performance and higher efficiency compared to traditional silicon devices.
  • High Voltage Rating: With a drain-to-source voltage (V<sub>DS) of 650V, the AFGY120T65SPD can handle high voltage applications with ease.
  • Low On-Resistance: The low on-resistance (R<sub>DS(on)) of this MOSFET minimizes conduction losses, leading to better overall system efficiency.
  • High Current Capacity: It supports a continuous drain current (I<sub>D) of 120A, making it suitable for high-power applications.
  • Fast Switching Speed: The device's fast switching capabilities reduce switching losses, thereby enhancing performance in high-frequency power conversion systems.
  • Robust Design: The AFGY120T65SPD is designed to withstand harsh conditions, ensuring reliability and longevity in industrial environments.

Applications

The AFGY120T65SPD is ideal for a wide range of power applications, including:

  • Electric vehicle (EV) chargers
  • Uninterruptible power supplies (UPS)
  • Switch-mode power supplies (SMPS)
  • Solar inverters
  • Industrial motor drives

Enhanced Performance

ON Semiconductor's AFGY120T65SPD delivers enhanced performance through reduced switching losses, which is critical for increasing the efficiency of power conversion systems. Its rugged design ensures that it can operate reliably even under high-stress conditions, making it a preferred choice for engineers looking to optimize their power designs.

Environmental Impact

Committed to environmental sustainability, ON Semiconductor ensures that the AFGY120T65SPD contributes to energy-saving solutions, helping to reduce the carbon footprint of electronic systems worldwide.

With its combination of high efficiency, reliability, and performance, the AFGY120T65SPD from ON Semiconductor is a top-tier component for designers who seek to push the boundaries of power electronics technology.

You May Also Be Interested in

STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2398 $71.1990
9+ $13.3211 $119.8899
14+ $12.8618 $180.0652
20+ $11.9431 $238.8620
26+ $11.4837 $298.5762
32+ $11.0244 $352.7808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess