EN
  • EN
  • DE

ALP031B-TLM

Part No ALP031B-TLM
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817000-ALP031B-TLM
Ultra Librarian 3D Model Ultra Librarian ALP031B-TLM CAD Model

Description

ON Semiconductor ALP031B-TLM Overview

The ALP031B-TLM is a cutting-edge component from ON Semiconductor, renowned for its high performance and reliability in various applications. This product is designed to cater to the demanding requirements of power management and conversion in modern electronic devices.

Key Features

  • High Efficiency: The ALP031B-TLM is engineered for maximum power efficiency, which makes it an ideal choice for energy-sensitive applications.
  • Robust Thermal Performance: With an advanced thermal management system, this component ensures stable operation even under high temperature conditions.
  • Compact Design: Its small form factor allows for seamless integration into space-constrained designs without sacrificing performance.
  • Low Power Consumption: The device is tailored to operate with minimal power wastage, thereby extending the battery life of portable devices.
  • Durability: Manufactured with high-quality materials, the ALP031B-TLM is built to withstand the rigors of continuous use.

Applications

The versatility of the ALP031B-TLM makes it suitable for a wide range of applications, including:

  • Power supply modules
  • Battery-powered equipment
  • DC-DC converters
  • Portable electronic devices
  • Telecommunication systems
  • Automotive electronics

Technical Specifications

The ALP031B-TLM boasts an impressive set of technical specifications that ensure its performance in the most demanding situations. These include a high switching frequency, low on-resistance, and the ability to handle significant current and power levels. The device also features built-in protection mechanisms such as over-current, over-temperature, and under-voltage lockout, which contribute to its overall resilience and longevity.

Quality and Reliability

ON Semiconductor is committed to delivering quality products. The ALP031B-TLM is no exception, as it undergoes rigorous testing and quality assurance protocols to meet the high standards expected by the industry. Customers can trust in the reliability and performance of this component for their critical power management needs.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess