EN
  • EN
  • DE

AMIS30623C623BRG

Part No AMIS30623C623BRG
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRVR BIPLR 6.5-29V 32NQFP  /  Bipolar Motor Driver LIN 32-NQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface LIN
Step Resolution 1/2, 1/4, 1/8, 1/16
Applications General Purpose
Current - Output 570mA
Voltage - Supply 6.5V ~ 29V
Voltage - Load 6.5V ~ 29V
Temperature Range - Operating -40°C ~ 165°C (TJ)
Mounting SMD (SMT)
Package / Case 32-VQFN Exposed Pad
Supplier Device Package 32-NQFP (7x7)
Base Product Number AMIS30623
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1024375-AMIS30623C623BRG
Ultra Librarian 3D Model Ultra Librarian AMIS30623C623BRG CAD Model

Description

The AMIS30623C623BRG from ON Semiconductor is a state-of-the-art microstepping motor driver, designed to drive bipolar stepper motors with precision and efficiency. This integrated circuit (IC) is an ideal solution for a wide range of applications requiring accurate motor control, such as in industrial automation, robotics, office automation, and medical equipment.

Key Features

  • High Precision: The device supports microstepping up to 1/32 steps, allowing for smooth and precise motor movement.
  • Integrated Control: It includes an SPI-compatible serial interface, enabling easy control through a microcontroller.
  • Low Power Consumption: Designed with energy efficiency in mind, it helps reduce power usage and heat generation.
  • Robust Protection: Features such as overtemperature shutdown, undervoltage lockout, and overcurrent protection ensure the longevity and reliability of the motor driver.
  • Compact Design: The AMIS30623C623BRG comes in a compact 24-pin SSOP package, making it suitable for space-constrained applications.

Technical Specifications

  • Supply Voltage: 5.5V to 50V
  • Output Current: Up to 3A
  • Microstepping Resolution: Up to 1/32 steps
  • Integrated Voltage Regulator: 5V or 3.3V output
  • Communication Interface: SPI-compatible
  • Package Type: 24-pin SSOP

Applications

The versatility of the AMIS30623C623BRG makes it a perfect choice for a diverse array of applications. It is particularly beneficial in scenarios where precise motor control and compact design are critical. Some of the applications include:

  • 3D Printers
  • CNC Machines
  • Automated Guided Vehicles (AGVs)
  • Medical Devices such as Automated Dispensers
  • Office Equipment like Printers and Scanners

Whether you are developing a sophisticated industrial system or a compact consumer device, the AMIS30623C623BRG from ON Semiconductor provides the performance and reliability needed to drive your stepper motors with precision.

You May Also Be Interested in

Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Omron
SENSOR THRU-BEAM 15M NPN DO/LO / Through-Beam Optical Sensor 590.551" (15m) NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
Zhejiang Xinmai Technology Co., Ltd
SSOP-10 Motor Drivers, Controllers RoHS
Lowest to $0.4399
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594
Texas Instruments
11-V 4-A BRUSHED DC MOTOR DRIVER
Lowest to $1.1526

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3694 $53.6940
23+ $4.4057 $101.3311
36+ $4.2680 $153.6480
49+ $4.1304 $202.3896
63+ $3.9927 $251.5401
84+ $3.5796 $300.6864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess