EN
  • EN
  • DE

AUR9705AGDR

Part No AUR9705AGDR
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Diodes Incorporated
Win Source Part Number 221709-AUR9705AGDR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AUR9705AGDR CAD Model

Description

Introducing the AUR9705AGDR from Diodes Incorporated

The AUR9705AGDR is a cutting-edge product designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is a testament to the company's commitment to providing high-quality, reliable components for a wide range of electronic applications.

The AUR9705AGDR is a highly efficient, integrated power switch designed for USB port power supply management. It is capable of delivering up to 2A of continuous current, making it suitable for high-power devices. The product comes in a compact SOP-8 (Small Outline Package) form factor, which ensures a minimal footprint on the PCB and is ideal for space-constrained applications.

Key Features

  • High Output Current: Capable of delivering up to 2A, which is perfect for powering demanding USB peripherals.
  • Low R<sub>DS(ON): The low on-resistance of the internal MOSFET ensures efficient power delivery and minimal voltage drop, enhancing overall system efficiency.
  • Built-in Overcurrent Protection: The device includes overcurrent and short-circuit protection, safeguarding connected devices from potential damage due to excessive current.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents overheating, ensuring the product operates within safe temperature ranges.
  • Charge Pump: The internal charge pump enables the switch to control the power without an external power supply, simplifying the design and reducing component count.

Applications

The AUR9705AGDR is versatile and can be used in a variety of applications. Its primary use is in USB port power supply management, but it is also well-suited for other applications that require a high-efficiency power switch with a robust protection feature set. This includes consumer electronics, portable devices, and any application where space is at a premium and power management is critical.

Overall, the AUR9705AGDR from Diodes Incorporated represents a blend of performance, efficiency, and reliability. Its advanced features and compact size make it an excellent choice for designers looking to enhance the power management capabilities of their next project.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess