EN
  • EN
  • DE

MAX1733EUK+T

Part No MAX1733EUK+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Buck Switching Regulator IC Positive Adjustable 1.25V 1 Output 250mA SC-74A, SOT-753
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 2V
Output Current 250mA
Frequency - Switching 1.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 123035-MAX1733EUK+T
Ultra Librarian 3D Model Ultra Librarian MAX1733EUK+T CAD Model

Description

Product Overview: MAX1733EUK+T from Maxim Integrated

The MAX1733EUK+T is a high-performance, step-up DC-DC converter specifically designed by Maxim Integrated to provide a compact and efficient power management solution. This device is ideal for applications requiring small size and high efficiency, such as handheld devices, IoT sensors, and portable electronics.

Key Features

  • Adjustable Output Voltage: The MAX1733EUK+T allows for an adjustable output voltage range that can be set by external resistors, providing the flexibility to cater to various application needs.
  • High Efficiency: With an efficiency of up to 94%, this converter ensures minimal power loss during operation, which is crucial for battery-powered devices.
  • Low Quiescent Current: The device boasts a low quiescent current, which significantly extends battery life by reducing standby power consumption.
  • Small Package: The device comes in a compact 5-pin SOT-23 package, making it an excellent choice for space-constrained applications.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 1.2V to 5.5V, accommodating various power sources and battery chemistries.

Applications

The versatility of the MAX1733EUK+T makes it suitable for a wide array of applications. It is particularly well-suited for:

  • Portable Electronics
  • Handheld Devices
  • Wireless Keyboards and Mice
  • Bluetooth Headsets
  • Power Banks
  • IoT Devices

Technical Specifications

  • Output Voltage: Adjustable
  • Output Current: Up to 350mA (depending on input/output voltage)
  • Efficiency: Up to 94%
  • Package: SOT-23-5
  • Operating Temperature Range: -40°C to +85°C

The MAX1733EUK+T is a testament to Maxim Integrated's commitment to providing innovative, high-quality power solutions. With its high efficiency, low quiescent current, and compact form factor, this step-up converter is an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess