EN
  • EN
  • DE

TLC5903PZP

Part No TLC5903PZP
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LED DRIVER, 16-SEGMENT, / LED Driver IC Output Dimming
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number TLC5903
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 369195-TLC5903PZP
Ultra Librarian 3D Model Ultra Librarian TLC5903PZP CAD Model

Description

Introducing the Texas Instruments TLC5903PZP LED Driver

The Texas Instruments TLC5903PZP is a state-of-the-art LED driver IC, designed to provide a flexible and efficient solution for driving light-emitting diodes. Ideal for a wide range of applications, from automotive and industrial lighting to signage and backlighting, this robust driver integrates multiple features to ensure optimal performance in your LED systems.

Key Features

  • High Precision: The TLC5903PZP offers excellent current accuracy, which ensures uniform brightness across all connected LEDs. This is particularly important in applications where consistent light output is critical.
  • Thermal Protection: With built-in thermal shutdown protection, the device safeguards itself and the LEDs it drives from overheating, thereby extending the lifespan of your lighting solution.
  • Flexible Control: The driver supports both analog and digital dimming capabilities, giving designers the freedom to create dynamic lighting effects and power-saving modes.
  • Scalability: Multiple TLC5903PZP devices can be cascaded to drive an extended array of LEDs without compromising on performance or efficiency.

Advanced Technologies

Equipped with Texas Instruments' cutting-edge technology, the TLC5903PZP ensures a high level of integration. The device's built-in error detection and management system not only enhances the reliability of your LED array but also simplifies the design process by reducing the need for additional components.

Energy Efficiency

Energy consumption is a critical factor in the design of modern electronic systems. The TLC5903PZP addresses this concern with its low-power operation and high efficiency, making it an environmentally friendly choice for your LED driving needs.

Easy Implementation

The TLC5903PZP comes in a PowerPAD™ package that is not only robust but also easy to mount, ensuring a straightforward implementation into your existing designs. Its compact form factor makes it suitable for space-constrained applications without compromising on functionality.

Whether you're developing a new LED lighting system or upgrading an existing one, the Texas Instruments TLC5903PZP LED driver provides a reliable, efficient, and versatile solution that will meet and exceed your expectations.

You May Also Be Interested in

Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess