EN
  • EN
  • DE

AMIS49587C5872RG

Part No AMIS49587C5872RG
Manufacturer ON Semiconductor
Catalog Interface - Modems - ICs and Modules
Description IC MODEM PLC 50/60MHZ 52QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Baud Rates Selectable
Voltage - Supply 3V ~ 3.6V
Mounting Type Surface Mount
Package / Case 52-VFQFN Exposed Pad
Supplier Device Package 52-QFN (8x8)
Base Product Number AMIS49587
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 911397-AMIS49587C5872RG
Ultra Librarian 3D Model Ultra Librarian AMIS49587C5872RG CAD Model

Description

The AMIS49587C5872RG is a high-performance integrated circuit (IC) from ON Semiconductor, designed for precision motor control applications. This advanced stepper motor driver is an essential component for systems requiring reliable and efficient motor operations. The IC is built using ON Semiconductor's proprietary I²T (Integrated Intelligence Technology), ensuring superior performance in a compact package.

Key Features

  • Integrated Micro-Stepping Motor Driver: The AMIS49587C5872RG offers precise control over motor operations, enabling smooth and accurate micro-stepping performance, which is crucial for applications demanding high-resolution positioning.
  • High Voltage Range: This device supports a wide operating voltage range, making it versatile for various motor control scenarios and compatible with numerous system designs.
  • Robust Thermal Management: ON Semiconductor has designed this IC with an efficient thermal management system, ensuring that the device operates reliably under a broad spectrum of temperature conditions.
  • Protection Features: The AMIS49587C5872RG comes equipped with multiple protection features, including overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the motor and the driver from potential damage.

Applications

The versatility of the AMIS49587C5872RG allows it to be used in a wide array of applications. It is ideal for precision-driven tasks in sectors such as:

  • Automated Industrial Equipment
  • Robotics and Automated Guided Vehicles (AGVs)
  • Medical Devices and Laboratory Equipment
  • Office and Home Automation Systems
  • 3D Printers and CNC Machines

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability. The AMIS49587C5872RG is no exception and is manufactured to meet the high standards expected by industry professionals. It ensures a long operational life and consistent performance, which is critical for systems that cannot afford downtime or require maintenance-free operation.

Conclusion

The AMIS49587C5872RG stepper motor driver from ON Semiconductor represents a blend of precision engineering, advanced technology, and reliability. It is an excellent choice for designers looking to enhance the performance and efficiency of their motor control systems. With its robust feature set and flexible application range, this product stands out as a leading solution in the field of motor control electronics.

You May Also Be Interested in

Skyworks Solutions Inc.
IC ISOMODEM SYST-SIDE DAA 16SOIC
Lowest to $7.2762
Skyworks Solutions Inc.
IC ISOMODEM SYST-SIDE DAA 16SOIC
Lowest to $7.2762
Zilog
Transaction Processing Modem Data Pump with Integrated AFE | IC MODEM DATA PUMP/AFE 44-PLCC
Lowest to $6.6851
ON Semiconductor
Power Line Carrier Modem
Need more? Email Us
MaxLinear Inc
ETHERNET ICS GPY112 SINGLE PORT
Lowest to $29.1045
ON Semiconductor
IC MODEM S-FSK HALFDUPLEX 28PLCC
Lowest to $16.5939
STMicroelectronics
PCI/USB ADSL CHIPSET
Need more? Email Us
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 16SOIC
Lowest to $0.7337
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 16SOIC
Lowest to $17.0690

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1880 $70.3760
4+ $28.8722 $115.4888
6+ $27.9700 $167.8200
8+ $27.0677 $216.5416
10+ $26.1655 $261.6550
13+ $23.4587 $304.9631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,288 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess