EN
  • EN
  • DE

AR0135AT2M00XUEA0-DRBR

Part No AR0135AT2M00XUEA0-DRBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR 1MP 1/3 CIS SO  /  CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Tray
Type CMOS
Pixel Size 3.75µm x 3.75µm
Active Pixel Array 1280H x 960V
Package / Case 63-LBGA
Supplier Device Package 63-iBGA (9x9)
Temperature Range - Operating -40°C ~ 105°C
Base Product Number AR0135
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 2,600
Win Source Part Number 1228214-AR0135AT2M00XUEA0-DRBR
Ultra Librarian 3D Model Ultra Librarian AR0135AT2M00XUEA0-DRBR CAD Model

Description

The AR0135AT2M00XUEA0-DRBR is a high-performance CMOS image sensor from ON Semiconductor, designed to deliver superior imaging quality in a variety of lighting conditions. This sensor is particularly well-suited for industrial, automotive, security, and surveillance applications, offering a perfect blend of high resolution, frame rate, and sensitivity.

Key Features

  • Resolution: The sensor boasts a 1.2 Megapixel resolution, with a pixel array of 1280 (H) x 960 (V). This provides clear and detailed images for critical applications.
  • Pixel Size: With a 3.75 µm pixel size, the AR0135AT2M00XUEA0-DRBR captures more light, improving low-light performance and dynamic range.
  • Frame Rate: High-speed imaging is achievable thanks to its ability to deliver 60 frames per second at full resolution, making it ideal for capturing fast-moving objects.
  • Global Shutter: The global shutter technology ensures that all pixels are exposed simultaneously, eliminating distortion in fast-moving scenes and providing crisp still images of moving objects.
  • Dynamic Range: The sensor provides an excellent dynamic range, which ensures that details in both bright and dark areas of an image are preserved.
  • Interface: It features a simple, yet robust, digital parallel interface for easy integration with a wide range of systems.

Applications

The AR0135AT2M00XUEA0-DRBR is versatile and can be used in various applications, including:

  • Industrial machine vision systems
  • Automotive driver assistance systems (ADAS)
  • Security and surveillance cameras
  • License plate recognition systems
  • Drone and robotic vision systems

Technical Specifications

Parameter Value Resolution 1.2 MP Pixel Size 3.75 µm Frame Rate 60 fps Shutter Type Global Shutter Dynamic Range High Interface Digital Parallel

In summary, the AR0135AT2M00XUEA0-DRBR from ON Semiconductor is a robust and reliable CMOS image sensor that offers exceptional image quality and performance for a wide range of applications.

You May Also Be Interested in

OmniVision Technologies Inc
IC IMAGE SENSOR 656X492 62-ACSP
Need more? Email Us
OmniVision Technologies Inc
IMAGE SENSOR
Need more? Email Us
ON Semiconductor
SOC SENSOR IMAGE VGA 1/4 48CLCC / Image Sensor
Need more? Email Us
OmniVision Technologies Inc
HD CAMERA CHIP SENSOR
Lowest to $17.2049
ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
ON Semiconductor
CMOS IMAGE SENSOR
Lowest to $84.8798
OmniVision Technologies Inc
SENSOR OPTIC COLOR NTSC CLCC-48
Lowest to $20.0735
OmniVision Technologies Inc
SENSOR CMOS HD 1080P DIGITAL COL
Lowest to $29.3772

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess