EN
  • EN
  • DE

AR0135CS2M25SUEA0-DPBR1

Part No AR0135CS2M25SUEA0-DPBR1
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR 1MP 1/3 CIS SO  /  CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Tray
Type CMOS
Pixel Size 3.75µm x 3.75µm
Active Pixel Array 1280H x 960V
Voltage - Supply 1.8V ~ 2.8V
Package / Case 63-LBGA
Supplier Device Package 63-iBGA (9x9)
Temperature Range - Operating -30°C ~ 70°C
Base Product Number AR0135
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 260
Win Source Part Number 1143770-AR0135CS2M25SUEA0-DPBR1
Ultra Librarian 3D Model Ultra Librarian AR0135CS2M25SUEA0-DPBR1 CAD Model

Description

ON Semiconductor AR0135CS2M25SUEA0-DPBR1 Product Overview

The AR0135CS2M25SUEA0-DPBR1 is a cutting-edge CMOS digital image sensor from ON Semiconductor, designed to deliver superior imaging performance in a variety of challenging lighting conditions. This sensor is a perfect choice for applications that require high-quality video capture, such as surveillance, automotive, drone, and industrial imaging systems.

Key Features:

  • Resolution: The sensor boasts a 1/3-inch optical format and provides a 1.2 Megapixel resolution (1280 x 960 pixels), ensuring crisp and clear images.
  • Pixel Size: With a pixel size of 3.75 µm x 3.75 µm, it offers an excellent balance between sensitivity and resolution, making it ideal for both low-light and daylight conditions.
  • Frame Rate: It supports a high frame rate of up to 45 frames per second at full resolution, allowing for smooth video capture without motion blur.
  • Dynamic Range: The sensor features an impressive 83 dB dynamic range, providing detailed images even in high-contrast scenes.
  • Shutter Type: Equipped with a global shutter, the AR0135CS2M25SUEA0-DPBR1 captures images simultaneously across the entire sensor, eliminating the rolling shutter artifacts associated with fast-moving objects.

Advanced Imaging Capabilities:

The AR0135CS2M25SUEA0-DPBR1 integrates advanced imaging features such as automatic exposure control, automatic gain control, and automatic white balance, simplifying the task of capturing high-quality images under varying lighting conditions. Additionally, it includes advanced noise reduction algorithms, which help to deliver clear, noise-free images.

Interface and Integration:

This sensor offers a flexible and user-friendly interface, supporting both parallel and serial output for easy integration with a wide range of processors and FPGAs. The compact design of the sensor module, along with its industry-standard footprint, makes it easy to fit into space-constrained applications.

Environmental Adaptability:

Designed to perform reliably in harsh environments, the AR0135CS2M25SUEA0-DPBR1 operates within an extended temperature range and has passed rigorous testing for stability and durability.

Applications:

The versatility of the AR0135CS2M25SUEA0-DPBR1 makes it suitable for a wide array of applications, including but not limited to:

  • Security and Surveillance Cameras
  • Automotive Vision Systems
  • Industrial Machine Vision
  • Unmanned Aerial Vehicles (UAVs)
  • Medical Imaging Devices

You May Also Be Interested in

OmniVision Technologies Inc
SENSOR IMAGE
Lowest to $99.4776
ON Semiconductor
SENSOR IMAGE 5MP MONO CMOS 48LCC
Lowest to $24.3571
OmniVision Technologies Inc
SENSOR OPTIC COLOR NTSC CLCC-48
Lowest to $20.0735
NEC
Need more? Email Us
OmniVision Technologies Inc
SENSOR IMAGE SOC 5MP 63CSP3
Need more? Email Us
OmniVision Technologies Inc
Lowest to $10.2264
ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
ON Semiconductor
IMAGE SENSOR CCD 1MP 28CDIP
Need more? Email Us
OmniVision Technologies Inc
IC IMAGE SENSOR 67-CSP5
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,625 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess