EN
  • EN
  • DE
Part No 1422
Manufacturer Pololu Corporation
Catalog Structural, Motion Hardware
Description WHEEL 60X8MM PAIR - YELLOW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Structural, Motion Hardware
Mfr Pololu Corporation
Package Bulk
Product Status Active
Type Wheel
Specifications 2.362" (60.00mm) Outer Diameter
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.9988
Win Source Part Number 538583-1422
Ultra Librarian 3D Model Ultra Librarian 1422 CAD Model

Description

The 538583-1422 is a wheel designed for structural and motion hardware applications.

  • Outer Diameter: 2.362" (60.00mm)
  • Package: Bulk
  • Applications: Structural and motion hardware
  • Manufacturer: Pololu Corporation
  • Status: Active
  • ECCN: EAR99
  • HTSUS Code: 3926.90.9988
  • MSL Level: Not applicable

You May Also Be Interested in

Ruland Manufacturing
1-7/16" STEEL RIGID COUPLING
Need more? Email Us
Pololu Corporation
YELLOW ROMI CHASSIS MTR CLIP 2PK
Need more? Email Us
Pololu Corporation
SCOOTER/SKATE WHL 144X29MM BLACK
Need more? Email Us
Ruland Manufacturing
19 MM X 12 MM DISC COUPLING /
Need more? Email Us
Pololu Corporation
POLOLU WHEEL FOR STANDARD SERVO
Lowest to $1.5003
Pololu Corporation
WHEEL 80X10MM PAIR - YELLOW
Need more? Email Us
Ruland Manufacturing
1/8\
Need more? Email Us
Adafruit Industries LLC
COUPLER FLEX SHAFT ALUM 5MM-10MM
Need more? Email Us
Rose+Krieger
HINGE CLAMP FIT 1.00"RD TUBE AL
Lowest to $0.3303

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess