EN
  • EN
  • DE
Part No 1432
Manufacturer Pololu Corporation
Catalog Structural, Motion Hardware
Description WHEEL 80X10MM PAIR - YELLOW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Structural, Motion Hardware
Mfr Pololu Corporation
Package Bulk
Product Status Active
Type Wheel
Specifications 3.150" (80.01mm) Outer Diameter
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.9988
Win Source Part Number 538585-1432
Ultra Librarian 3D Model Ultra Librarian 1432 CAD Model

Description

The 538585-1432 is a wheel-type structural and motion hardware accessory, manufactured by Pololu Corporation.

  • Outer Diameter: 3.150" (80.01mm)
  • Application: Suitable for various robotics and motion control applications
  • Package: Bulk
  • Design: Designed for easy installation
  • Material: High-quality materials, ensuring durability and reliable performance
  • Versatility: Versatile choice for your structural and motion hardware needs

You May Also Be Interested in

Ruland Manufacturing
1-7/16" STEEL RIGID COUPLING
Need more? Email Us
Pololu Corporation
POLOLU WHEEL FOR STANDARD SERVO
Need more? Email Us
Pololu Corporation
SCOOTER/SKATE WHL 144X29MM BLACK
Need more? Email Us
Pololu Corporation
BLACK ROMI CHASSIS CASTER KIT
Need more? Email Us
Pololu Corporation
WHEEL 60X8MM PAIR - YELLOW
Need more? Email Us
80/20, LLC
1515 -ULS X 12\
Need more? Email Us
Pololu Corporation
SILICONE TIRE 32X7MM WHEELS 2PK
Need more? Email Us
Ruland Manufacturing
8 MM OLDHAM COUPLING HUB
Lowest to $86.5208
Seeed Technology Co., Ltd
GENERAL SHAFT JOINT -P3
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess