EN
  • EN
  • DE

AR0231AT7C00XUEA0-DPBR

Part No AR0231AT7C00XUEA0-DPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description 2.3 MP 1/2.7" CMOS IMAGE SENSOR / CMOS with Processor Image Sensor 1928H x 1208V 3µm x 3µm 121-IBGA (10x11)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series -
Package Tray
Product Status Obsolete
Type CMOS with Processor
Pixel Size 3µm x 3µm
Active Pixel Array 1928H x 1208V
Frames per Second 40
Voltage - Supply 1.14V ~ 1.26V
Package / Case 121-LFBGA
Supplier Device Package 121-IBGA (10x11)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Base Product Number AR0231
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354617-AR0231AT7C00XUEA0-DPBR
Ultra Librarian 3D Model Ultra Librarian AR0231AT7C00XUEA0-DPBR CAD Model

Description

The ON Semiconductor AR0231AT7C00XUEA0-DPBR is a cutting-edge image sensor that offers exceptional image quality and advanced features for a wide range of applications. This sensor is designed with automotive and industrial markets in mind, providing reliable performance in challenging lighting conditions.

Key Features

  • Resolution: The AR0231AT7C00XUEA0-DPBR boasts a high-resolution 2.3 Megapixel sensor, capable of delivering detailed images with a resolution of 1928 x 1208 pixels.
  • Frame Rate: It supports a high frame rate of up to 60 frames per second (fps) at full resolution, which is ideal for capturing fast-moving objects without motion blur.
  • Pixel Size: With a pixel size of 3.0 µm x 3.0 µm, this sensor provides a good balance between sensitivity and resolution, making it suitable for both low-light and bright environments.
  • Optical Format: The 1/2.7-inch optical format ensures compatibility with a wide range of lenses and optical systems.
  • Dynamic Range: The sensor features an impressive dynamic range, allowing it to capture both bright and dark areas of a scene without losing detail.
  • Image Processing: It includes advanced image processing features such as automatic exposure control, white balance, and defect pixel correction to enhance image quality.
  • Interface: The AR0231AT7C00XUEA0-DPBR utilizes a MIPI CSI-2 interface for high-speed data transfer, which is essential for applications requiring real-time imaging.

Applications

The versatility of the AR0231AT7C00XUEA0-DPBR makes it suitable for a variety of applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Autonomous Vehicles
  • Machine Vision and Industrial Automation
  • Security and Surveillance Systems
  • Medical Imaging

With its robust feature set and high-quality imaging capabilities, the ON Semiconductor AR0231AT7C00XUEA0-DPBR is an excellent choice for developers and manufacturers seeking a reliable sensor for their high-performance imaging solutions.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR CCD 1MP 28CDIP
Need more? Email Us
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
OmniVision Technologies Inc
IMAGE SENSOR
Need more? Email Us
ON Semiconductor
SENSOR IMAGE 1.6MP MONO 48LCC / Image Sensor
Need more? Email Us
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
OmniVision Technologies Inc
Lowest to $10.2264
ON Semiconductor
CMOS IMAGE SENSOR
Lowest to $84.8798
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493
OmniVision Technologies Inc
SENSOR IMAGE SOC 5MP 63CSP3
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.0000 $80.0000
2+ $77.5000 $155.0000
3+ $75.0000 $225.0000
4+ $72.5000 $290.0000
5+ $65.0000 $325.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,714 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess