EN
  • EN
  • DE

AR0234CSSC28SUKA0-CP

Part No AR0234CSSC28SUKA0-CP
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1200V 3µm x 3µm 83-ODCSP (5.6x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Type CMOS
Pixel Size 3µm x 3µm
Active Pixel Array 1920H x 1200V
Frames per Second 120
Voltage - Supply -
Package / Case 83-VFBGA, CSPBGA
Supplier Device Package 83-ODCSP (5.6x10)
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352406-AR0234CSSC28SUKA0-CP
Ultra Librarian 3D Model Ultra Librarian AR0234CSSC28SUKA0-CP CAD Model

Description

The AR0234CSSC28SUKA0-CP from ON Semiconductor represents a leap in image sensing technology, designed to deliver exceptional image quality and performance for a wide range of applications. This advanced CMOS digital image sensor features ON Semiconductor's cutting-edge pixel technology, enabling enhanced sensitivity, color reproduction, and dynamic range.

Key Features

  • Resolution: The sensor boasts a high-resolution 2.3 Megapixel (1928 x 1208) output, ensuring crisp and detailed images for both still and moving pictures.
  • Frame Rate: It offers a high frame rate of up to 60 frames per second (fps) at full resolution, making it suitable for high-speed imaging applications.
  • Pixel Size: With a pixel size of 3.0 µm x 3.0 µm, the sensor provides a perfect balance between high resolution and sensitivity.
  • Shutter Type: The global shutter feature allows for the capture of fast-moving objects without the distortion commonly associated with rolling shutters.
  • Dynamic Range: It has an impressive dynamic range that ensures excellent image capture in both bright and low light conditions.
  • Interface: The sensor is equipped with a HiSPi interface, ensuring high-speed data transfer and compatibility with a range of processors and systems.

Applications

The AR0234CSSC28SUKA0-CP is versatile and can be used in various applications, including:

  • Industrial machine vision systems
  • Automotive and transportation
  • Security and surveillance
  • Medical imaging
  • Drones and robotics

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the AR0234CSSC28SUKA0-CP is no exception. It is designed to meet the rigorous demands of industrial and commercial applications, ensuring reliable performance over an extended operational life.

Conclusion

The AR0234CSSC28SUKA0-CP image sensor from ON Semiconductor is a high-quality, versatile solution for anyone looking to integrate advanced imaging capabilities into their products. Whether for industrial, automotive, or consumer applications, this sensor offers the performance and reliability that ON Semiconductor's customers have come to expect.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / 1/2.7-Inch 2.1 Mp/Full HD Digital Image Sensor
Lowest to $5.4886
ON Semiconductor
IC IMAGE SENSOR 2MP 84LCC / CMOS with Processor Image Sensor 1920H x 1200V 4.5µm x 4.5µm 84-LCC (19x19)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IMAGE SENSORS & COLOR SENSORS AR / CMOS Image Sensor 4096H x 3072V 5.5µm x 5.5µm 237-MicroPGA
Lowest to $2,027.1093
OmniVision Technologies Inc
IC IMAGE SENSOR VGA 17-CSP3
Lowest to $28.1531
OmniVision Technologies Inc
IC IMAGE SENSOR NTSC/PAL 48-CLCC
Need more? Email Us
OmniVision Technologies Inc
IMAGE SENSOR
Lowest to $10.0855
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39 / Thermal Image Sensor 32H x 24V TO-39
Need more? Email Us
OmniVision Technologies Inc
SENSOR IMAGE CMOS 2MP 68-CSP3
Lowest to $8.1492
ON Semiconductor
AR0233AT - Image Sensor 2048H x / CMOS Image Sensor 2048H x 1280V 3µm x 3µm 80-IBGA (10x10)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.7204 $97.4408
3+ $39.9757 $119.9271
4+ $38.7265 $154.9060
6+ $37.4772 $224.8632
7+ $36.2280 $253.5960
10+ $32.4803 $324.8030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,096 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess