EN
  • EN
  • DE

AR0237CSSC00SUEA0-DR

Part No AR0237CSSC00SUEA0-DR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR 2MP 1/3 CIS SO  /  CMOS Image Sensor 1920H x 1080V 3µm x 3µm 80-IBGA (10x10)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Tray
Product Status Obsolete
Type CMOS
Pixel Size 3µm x 3µm
Active Pixel Array 1920H x 1080V
Frames per Second 60
Voltage - Supply 1.8V, 2.8V
Package / Case 80-LBGA
Supplier Device Package 80-IBGA (10x10)
Temperature Range - Operating -30°C ~ 85°C
Base Product Number AR0237
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Other Names 2156-AR0237CSSC00SUEA0-DR-ON,ONSONSAR0237CSSC00SUEA0-DR
Standard Package 2,400
Win Source Part Number 982032-AR0237CSSC00SUEA0-DR
Ultra Librarian 3D Model Ultra Librarian AR0237CSSC00SUEA0-DR CAD Model

Description

The ON Semiconductor AR0237CSSC00SUEA0-DR is a cutting-edge CMOS digital image sensor featuring ON Semiconductor's advanced pixel technology. This sensor is designed to deliver superior image quality with high sensitivity, low noise, and wide dynamic range, making it an ideal choice for a broad range of imaging applications, including surveillance, scanning, and industrial machine vision.

Key Features

  • Resolution: The AR0237CSSC00SUEA0-DR boasts a high-resolution 2.1 Megapixel (1928 x 1088) sensor that captures images with stunning clarity and detail.
  • Pixel Size: With a pixel size of 3.0 µm x 3.0 µm, this sensor provides excellent sensitivity and performance in both low-light and bright environments.
  • Frame Rate: It supports a maximum frame rate of 60 frames per second (fps) at full resolution, which enables smooth video capture and precise motion detection.
  • Dynamic Range: The sensor features an outstanding dynamic range that ensures clear images in high-contrast settings.
  • Shutter Type: It incorporates an electronic rolling shutter with global reset release, which allows for synchronous shutter operation across multiple sensors in a system.

Advanced Technologies

The AR0237CSSC00SUEA0-DR integrates several advanced technologies that enhance its performance:

  • Low-light Performance: ON Semiconductor's BSI (Back Side Illuminated) technology improves low-light performance, making the sensor ideal for security and surveillance applications.
  • High Dynamic Range (HDR): The sensor's HDR capabilities ensure that details are preserved in both bright and dark areas of the image, which is critical for outdoor and automotive applications.
  • Flexible Control: The sensor offers a comprehensive set of controls via a two-wire serial interface, which allows for fine-tuning of functions such as exposure, gain, and frame rate to meet specific application requirements.

Applications

The versatility of the AR0237CSSC00SUEA0-DR image sensor makes it suitable for a wide range of applications:

  • Security and Surveillance Cameras
  • Automotive Imaging Systems
  • Industrial Inspection and Machine Vision Systems
  • High-Quality Scanning Devices

With its robust feature set and adaptability, the ON Semiconductor AR0237CSSC00SUEA0-DR image sensor is an exceptional choice for designers and engineers looking to integrate high-quality imaging capabilities into their products.

You May Also Be Interested in

ON Semiconductor
SENSOR IMAGE VGA MONO 52-IBGA
Lowest to $75.6716
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493
Sony
Image Sensors, Camera RoHS
Lowest to $58.2090
OmniVision Technologies Inc
HD CAMERA CHIP SENSOR
Lowest to $17.2049
OmniVision Technologies Inc
IC IMAGE SENSOR VGA 17-CSP3
Lowest to $28.1531
ON Semiconductor
SOC SENSOR IMAGE VGA 1/4 48CLCC / Image Sensor
Need more? Email Us
OmniVision Technologies Inc
SENSOR IMAGE
Lowest to $99.4776
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8868 $59.4340
12+ $9.7533 $117.0396
19+ $9.4486 $179.5234
26+ $9.1438 $237.7388
33+ $8.8390 $291.6870
44+ $7.9246 $348.6824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,626 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess