EN
  • EN
  • DE

AR0330CSSC12SPBA0-DR

Part No AR0330CSSC12SPBA0-DR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Type CMOS
Pixel Size 2.2µm x 2.2µm
Active Pixel Array 2304H x 1536V
Frames per Second 30
Voltage - Supply 1.7V ~ 1.9V
Package / Case 48-LCC
Supplier Device Package 48-PLCC (11.43x11.43)
Temperature Range - Operating -30°C ~ 70°C (TJ)
Base Product Number AR0330
Standard Package 1,520 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 861773-AR0330CSSC12SPBA0-DR
Ultra Librarian 3D Model Ultra Librarian AR0330CSSC12SPBA0-DR CAD Model

Description

ON Semiconductor AR0330CSSC12SPBA0-DR CMOS Image Sensor

The AR0330CSSC12SPBA0-DR is a high-performance 3.4 Megapixel (MP) CMOS image sensor with an active-pixel digital image sensor that captures high-quality images and video with superior low-light performance. Engineered by ON Semiconductor, this sensor is designed for a wide range of applications, including security and surveillance, industrial imaging, and automotive systems.

With a 1/3-inch optical format and a pixel size of 2.2 µm, this sensor provides excellent image quality and clarity. It features ON Semiconductor's advanced pixel technology, which delivers sharp, clear images by reducing noise and improving dynamic range. The sensor operates at a maximum frame rate of 60 frames per second (fps) at full resolution, enabling smooth video capture for high-motion scenes.

The AR0330CSSC12SPBA0-DR offers multiple interfaces for flexibility in system design. It supports a 4-lane Serial Pixel Interface (SPI), which allows for high-speed data transfer and is compatible with a variety of processors and controllers. Additionally, the sensor includes an integrated High Dynamic Range (HDR) mode, which is essential for scenes with a wide range of light levels, ensuring that both bright and dark areas are captured with great detail.

Another key feature of this sensor is its electronic rolling shutter, which minimizes the distortion effects that can occur with fast-moving objects, making it ideal for applications such as action cameras or drone imaging. The sensor also provides various automatic functions such as automatic exposure control, automatic gain control, and automatic white balance, simplifying the camera system design and improving the overall user experience.

The AR0330CSSC12SPBA0-DR is designed with reliability in mind, operating within an extended temperature range and being resistant to harsh environmental conditions. This makes it suitable for outdoor applications where temperature fluctuations and challenging lighting conditions are common.

In conclusion, the AR0330CSSC12SPBA0-DR from ON Semiconductor is a versatile and high-quality CMOS image sensor that offers exceptional image capture capabilities. Its combination of advanced features and robust performance makes it an excellent choice for a variety of demanding imaging applications.

You May Also Be Interested in

OmniVision Technologies Inc
IC SENSOR 2MP 1080 1/3" 68CSP3
Lowest to $8.1492
OmniVision Technologies Inc
IC SENSOR 1.3MP 720P 1/4" 28CSP2
Lowest to $3.0197
ON Semiconductor
IC IMAGE SENSOR 2MP 84LCC / CMOS with Processor Image Sensor 1920H x 1200V 4.5µm x 4.5µm 84-LCC (19x19)
Need more? Email Us
OmniVision Technologies Inc
5-MEGAPIXEL PURECEL IMAGE SENSOR
Need more? Email Us
OmniVision Technologies Inc
IMAGE SENSOR
Lowest to $10.0855
OmniVision Technologies Inc
SENSOR IMAGE CMOS 2MP 68-CSP3
Lowest to $8.1492
ON Semiconductor
2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1200V 3µm x 3µm 83-ODCSP (5.6x10)
Lowest to $57.6268
OmniVision Technologies Inc
IC SENSOR VGA 1/7.5" MOB 20CSP5 / on-chip phase lock loop (PLL)
Lowest to $3.7608
ON Semiconductor
SENSOR IMAGE 1.6MP CMOS 48-LCC / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $32.6415

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3874 $58.7118
17+ $6.8820 $116.9940
26+ $6.6669 $173.3394
36+ $6.4518 $232.2648
47+ $6.2368 $293.1296
62+ $5.5916 $346.6792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess