EN
  • EN
  • DE

AR0431CSSC14SMRA0-DR

Part No AR0431CSSC14SMRA0-DR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR 4MP 48PLCC / CMOS Image Sensor 2312H x 1746V 2µm x 2µm 48-mPLCC (10.16x10.16)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series -
Package Tray
Product Status Obsolete
Type CMOS
Pixel Size 2µm x 2µm
Active Pixel Array 2312H x 1746V
Frames per Second 120
Voltage - Supply -
Package / Case 48-LCC
Supplier Device Package 48-mPLCC (10.16x10.16)
Base Product Number AR0431
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1355626-AR0431CSSC14SMRA0-DR
Ultra Librarian 3D Model Ultra Librarian AR0431CSSC14SMRA0-DR CAD Model

Description

The AR0431CSSC14SMRA0-DR is a cutting-edge CMOS image sensor from ON Semiconductor, designed to deliver superior imaging performance in a wide range of applications. This sensor is part of ON Semiconductor's AR series, which is renowned for its high-quality imaging technology and reliability. With a 1/3.2-inch optical format and a 4-megapixel resolution, this sensor is capable of capturing images at 2688 x 1520 pixels, providing crisp and clear visuals for both still photography and video recording.

The sensor utilizes a pixel size of 2.0 µm x 2.0 µm, which allows for excellent low-light sensitivity and dynamic range. This makes the AR0431CSSC14SMRA0-DR particularly suitable for security cameras, dash cams, drones, and any other imaging application where performance in varying lighting conditions is critical. The sensor's advanced pixel technology also ensures reduced noise and improved color reproduction, resulting in high-quality images that are true to life.

ON Semiconductor's AR0431CSSC14SMRA0-DR supports a variety of frame rates, including 60 fps at full resolution, which allows for smooth video capture. This flexibility in frame rate control is essential for applications that require slow-motion playback or high-speed recording. Additionally, the sensor is equipped with features such as automatic exposure control, automatic white balance, and automatic black level calibration, which simplify the camera system design and reduce the need for additional processing power.

The sensor's interface is designed for easy integration with a wide range of processors and is compatible with standard CSI-2 serial data output, which is a common interface in mobile applications. The AR0431CSSC14SMRA0-DR comes in a CSP-67 package, which is compact and suitable for space-constrained applications.

In summary, the ON Semiconductor AR0431CSSC14SMRA0-DR CMOS image sensor is an ideal solution for developers looking to incorporate high-quality imaging capabilities into their products. Its robust feature set, combined with ON Semiconductor's reputation for quality, makes it a top choice for a diverse array of imaging needs.

You May Also Be Interested in

OmniVision Technologies Inc
Lowest to $10.2264
Toshiba Semiconductor and Storage
IMAGE SENSOR CCD 16SMD
Lowest to $13.7892
OmniVision Technologies Inc
IC IMAGE SENSOR 67-CSP5
Need more? Email Us
ON Semiconductor
SENSOR IMAGE 5MP MONO CMOS 48LCC
Lowest to $24.3571
OmniVision Technologies Inc
SENSOR OPTIC COLOR NTSC CLCC-48
Lowest to $20.0735
ON Semiconductor
INTEGRATED CIRCUIT
Need more? Email Us
ON Semiconductor
SOC SENSOR IMAGE VGA 1/4 48CLCC / Image Sensor
Need more? Email Us
ON Semiconductor
CMOS IMAGE SENSOR
Lowest to $84.8798
ON Semiconductor
IMAGE SENSOR CCD 1MP 28CDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess