EN
  • EN
  • DE

AS0149ATSC00XUEA0-DPBR

Part No AS0149ATSC00XUEA0-DPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description 1.3MP 1/3.7 CIS SO / CMOS Image Sensor 1312H x 992V 3µm x 3µm 89-IBGA (8x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series -
Package Tape & Reel
Product Status Obsolete
Type CMOS
Pixel Size 3µm x 3µm
Active Pixel Array 1312H x 992V
Frames per Second 30
Voltage - Supply 1.2V
Package / Case 89-LFBGA
Supplier Device Package 89-IBGA (8x9)
Temperature Range - Operating -40°C ~ 105°C (TA)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1355764-AS0149ATSC00XUEA0-DPBR
Ultra Librarian 3D Model Ultra Librarian AS0149ATSC00XUEA0-DPBR CAD Model

Description

The ON Semiconductor AS0149ATSC00XUEA0-DPBR is a state-of-the-art integrated circuit designed for high-performance applications in the automotive and industrial sectors. This robust component is part of ON Semiconductor's portfolio of energy-efficient solutions, aimed at enhancing the reliability and functionality of electronic systems.

Key Features

  • High Precision: The AS0149ATSC00XUEA0-DPBR offers exceptional accuracy and stability, making it suitable for critical applications where precision is paramount.
  • Durability: Built to withstand harsh environments, this product is compliant with automotive industry standards for temperature, shock, and vibration resistance.
  • Energy Efficiency: ON Semiconductor's focus on power management is evident in this device's low power consumption, contributing to energy savings and extended battery life in portable applications.
  • Advanced Technology: Utilizing cutting-edge semiconductor technology, this component delivers superior performance and integration capabilities.
  • Compact Design: The AS0149ATSC00XUEA0-DPBR's small footprint allows for its use in space-constrained applications, providing flexibility in system design.

Applications

This versatile component is ideal for a wide range of applications, including:

  • Automotive control systems
  • Industrial automation
  • Power management systems
  • Advanced driver-assistance systems (ADAS)
  • IoT devices

Quality and Reliability

ON Semiconductor is committed to delivering products that exceed industry standards for quality and reliability. The AS0149ATSC00XUEA0-DPBR is no exception, having undergone rigorous testing to ensure its performance under a variety of conditions. Customers can trust this component to provide long-term, dependable operation in their critical systems.

Support and Resources

ON Semiconductor provides comprehensive support for the AS0149ATSC00XUEA0-DPBR, including technical documentation, application notes, and design resources. Customers can access a wealth of information to facilitate the integration of this component into their designs, ensuring a smooth development process and successful deployment.

You May Also Be Interested in

OmniVision Technologies Inc
IC IMAGE SENSOR NTSC/PAL 48-CLCC
Need more? Email Us
ON Semiconductor
SENSOR IMAGE VGA 1/3 CMOS 52BGA / Image Sensor Color/Monochrome CMOS 752x480Pixels Automotive 52-Pin IBGA Tray
Need more? Email Us
OmniVision Technologies Inc
IC SENSOR 2MP 1080 1/3" 68CSP3
Lowest to $8.1492
OmniVision Technologies Inc
IC IMAGE SENSOR VGA 17-CSP3
Lowest to $28.1531
OSRAM Opto Semiconductors Inc.
IMAGE SENSORS & COLOR SENSORS AR / CMOS Image Sensor 4096H x 3072V 5.5µm x 5.5µm 237-MicroPGA
Lowest to $2,027.1093
OmniVision Technologies Inc
IC SENSOR 400X400 1/10.5" 29CSP3 / CMOS with Processor Image Sensor 400H x 400V 3µm x 3µm Module
Need more? Email Us
ON Semiconductor
SENSOR IMAGE 1.2MP CMOS 48-LCC / Image Sensor Color/Monochrome CMOS 1280x960Pixels 48-Pin ILLCC Tray
Need more? Email Us
ON Semiconductor
SOC IMAGE SENSOR VGA 1/4 52IBGA / Image Sensor Color CMOS 640x480Pixels Automotive 52-Pin IBGA Tray
Need more? Email Us
ON Semiconductor
SENSOR IMAGE 1.6MP CMOS 48-LCC / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $32.6415

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.6472 $51.2944
5+ $21.0439 $105.2195
8+ $20.3863 $163.0904
11+ $19.7287 $217.0157
14+ $19.0710 $266.9940
18+ $17.0982 $307.7676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 155 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess