EN
  • EN
  • DE

ASM3P1819NF-08-SR

Part No ASM3P1819NF-08-SR
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ MOD EMI REDUCTION 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Spread Spectrum Clock Generator
Input CMOS, TTL
Output CMOS, TTL
Number of Circuits 1
Maximum Input Frequency 40MHz
Supply Voltage - Operating 3.3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 048566-ASM3P1819NF-08-SR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ASM3P1819NF-08-SR CAD Model

Description

The ASM3P1819NF-08-SR is a high-performance, low-power clock generator IC designed and produced by ON Semiconductor, a renowned leader in energy-efficient innovations. This advanced semiconductor device is engineered to meet the stringent requirements of modern electronic applications, providing reliable clock signals for processors, microcontrollers, and other digital systems.

Key Features

  • Frequency Range: The device boasts a wide frequency range, making it versatile for various applications.
  • Low Power Consumption: It is designed for energy efficiency, which is critical for battery-powered devices and applications where power conservation is paramount.
  • High Stability: The clock generator offers high frequency stability, ensuring consistent performance and reliable operation across different conditions.
  • Programmable: Users can program the output frequency, allowing for customization and flexibility to match specific application requirements.
  • Small Footprint: The ASM3P1819NF-08-SR comes in a compact package, which is ideal for space-constrained applications.

Applications

The ASM3P1819NF-08-SR is suitable for a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Portable and Wearable Devices
  • Internet of Things (IoT) Products
  • Networking Equipment
  • Embedded Systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The ASM3P1819NF-08-SR is built with this commitment in mind, ensuring that it meets the company's rigorous standards for quality and reliability. Customers can trust this clock generator to perform consistently over its intended lifespan, even under challenging conditions.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental stewardship, the ASM3P1819NF-08-SR complies with various environmental regulations. This includes adherence to RoHS directives, which restrict the use of certain hazardous substances in electronic equipment.

You May Also Be Interested in

Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4899 $64.4697
7+ $17.6322 $123.4254
11+ $17.0813 $187.8943
14+ $16.5304 $231.4256
19+ $15.9794 $303.6086
25+ $14.3266 $358.1650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess