EN
  • EN
  • DE

ASM3P2855DG-16TR

Part No ASM3P2855DG-16TR
Manufacturer ON Semiconductor
Catalog Clock/Timing - Application Specific
Description IC CLK GEN NEC FAX 2CHIP 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Main Purpose Fax System
Input Clock, Crystal
Output Clock
Number of Circuits 1
Maximum Input Frequency 54.8MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1018626-ASM3P2855DG-16TR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian ASM3P2855DG-16TR CAD Model

Description

The ASM3P2855DG-16TR from ON Semiconductor is a high-performance, low-dropout voltage regulator that offers a fixed output voltage, making it ideal for a wide range of applications. This regulator is designed to provide a stable and reliable power supply while maintaining high efficiency and low noise operation.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.6V, which is suitable for low-voltage applications in modern electronic devices.
  • High Accuracy: It features a high accuracy output voltage, ensuring that the connected components receive a stable power supply without fluctuations.
  • Low Dropout: The low dropout voltage allows the regulator to continue to provide a regulated output even when the supply voltage is very close to the output voltage, making it highly efficient in battery-powered applications.
  • Current Capability: The ASM3P2855DG-16TR can deliver up to 150mA of continuous output current, sufficient for a variety of small-scale electronics.
  • Thermal Protection: It includes thermal shutdown protection that helps prevent damage from overheating, ensuring long-term reliability.
  • Package: The device comes in a small SOT-23-5 package, which is ideal for space-constrained applications.
  • Automatic Green Mode: The regulator features an automatic green mode, which helps to reduce quiescent current and improve power efficiency at light loads.

Applications

With its precise voltage regulation and low power consumption, the ASM3P2855DG-16TR is well-suited for a variety of electronic applications. These include portable devices, microcontroller power supplies, and other digital systems that require a stable and efficient power source. Its small footprint and high level of integration make it an excellent choice for space-sensitive and power-conscious designs.

Environmental and Quality Certifications

ON Semiconductor is committed to environmental stewardship and product quality. The ASM3P2855DG-16TR is manufactured to meet industry-standard certifications, ensuring both reliability and compliance with global environmental regulations.

You May Also Be Interested in

Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $32.6415
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Renesas Electronics America
9DB1200B - Clock Driver, 9DB, 2
Lowest to $99.8382
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $5.1721
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Microchip Technology
IC TIMING LINE CARD 256CSBGA
Lowest to $218.0452
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Lowest to $23.8512
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess