EN
  • EN
  • DE

ASM812LEUSF

Part No ASM812LEUSF
Manufacturer ON Semiconductor
Catalog END - OF - LIFE
Description 4-Pin muP Voltage Supervisor with Manual Reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1147673-ASM812LEUSF
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ASM812LEUSF CAD Model

Description

The ON Semiconductor ASM812LEUSF is a microprocessor voltage supervisor designed to maintain system integrity during power-up, power-down, and brown-out conditions. This high-precision device is crucial for applications where reliable operation is paramount, ensuring that microprocessor systems reset from a low voltage condition and maintain the correct logic state during power fluctuations.

Key Features

  • Voltage Threshold: The ASM812LEUSF offers a precise factory-set voltage threshold, ensuring accurate monitoring of the supply voltage.
  • Low Power Consumption: With its low power consumption, this voltage supervisor is an ideal choice for power-sensitive applications.
  • Manual Reset Input: The inclusion of a manual reset input provides designers with the flexibility to initiate a system reset independently of the voltage conditions.
  • Reset Timeout: The device boasts a 140 ms minimum reset timeout period, which gives the system ample time to stabilize after a reset event.
  • Operating Temperature Range: The ASM812LEUSF operates effectively across a wide temperature range, making it suitable for various environmental conditions.
  • Compact Package: Housed in a small 4-pin USP package, it is perfect for space-constrained applications.

Applications

The ASM812LEUSF is versatile and can be used across a broad range of applications. These include:

  • Portable/Battery-Powered Equipment
  • Microprocessor/Microcontroller Systems
  • Computers and Laptops
  • Industrial Controllers
  • Automotive Systems

Product Benefits

Integrating the ASM812LEUSF into your design can offer several advantages, such as enhanced system reliability due to its precise voltage monitoring and reset capabilities. Additionally, its low power draw contributes to the overall energy efficiency of the system. The device's small footprint and manual reset option provide further design flexibility, making it a robust solution for safeguarding critical electronic systems.

For detailed specifications, application notes, and additional resources, please refer to the official ON Semiconductor documentation for the ASM812LEUSF voltage supervisor.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess