EN
  • EN
  • DE

ASM812TEUSF

Part No ASM812TEUSF
Manufacturer ON Semiconductor
Catalog END - OF - LIFE
Description 4-Pin muP Voltage Supervisor with Manual Reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1147679-ASM812TEUSF
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ASM812TEUSF CAD Model

Description

The ON Semiconductor ASM812TEUSF is a robust voltage supervisor designed to ensure the reliable operation of microprocessors and digital systems. This device provides a precise monitoring solution for power supplies, helping to safeguard your system against issues such as power failure, brownouts, and other voltage-related anomalies.

Key Features

  • Voltage Threshold Accuracy: The ASM812TEUSF offers impressive threshold accuracy, ensuring precise monitoring and control of the system voltage levels.
  • Low Power Consumption: Designed with energy efficiency in mind, this voltage supervisor consumes minimal power, making it ideal for battery-powered and portable applications.
  • Reset Time Delay: It includes an adjustable reset time delay, providing designers with the flexibility to set the appropriate delay for their specific application needs.
  • Manual Reset: The device also features a manual reset input, allowing for a system reset to be triggered manually when required.
  • High Supply Voltage Tolerance: Capable of tolerating high supply voltages, the ASM812TEUSF is suitable for a variety of applications across different voltage ranges.
  • Compact Package: Available in a small footprint package, it is an excellent choice for space-constrained applications.

Applications

The ASM812TEUSF is versatile and can be used in a wide array of applications, including:

  • Microprocessor / Microcontroller systems
  • Computers and computer peripherals
  • Portable/battery-powered equipment
  • Industrial controls
  • Automotive systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the ASM812TEUSF is no exception. It is built to meet the high standards of reliability that ON Semiconductor customers have come to expect, ensuring that it performs consistently across various environmental conditions and usage scenarios.

In conclusion, the ASM812TEUSF from ON Semiconductor is a top-of-the-line voltage supervisor that offers precision, reliability, and flexibility, making it the ideal choice for protecting your critical digital systems from voltage-related failures.

You May Also Be Interested in

Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess