EN
  • EN
  • DE

ASP0800JCPZ-RL

Part No ASP0800JCPZ-RL
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description 8 PHASE VR11.1 CONTROLLER / * Voltage Regulator IC Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 60170-ASP0800JCPZ-RL
Ultra Librarian 3D Model Ultra Librarian ASP0800JCPZ-RL CAD Model

Description

The ASP0800JCPZ-RL is a cutting-edge power management integrated circuit (IC) from the renowned manufacturer ON Semiconductor. This advanced product is designed to cater to the needs of modern electronic applications that require efficient and reliable power management solutions.

Key Features

  • High Efficiency: The ASP0800JCPZ-RL is engineered to provide high-efficiency power conversion, which can significantly reduce energy consumption and heat generation in electronic systems.
  • Compact Design: With its small package size, this IC is ideal for space-constrained applications, allowing designers to minimize the footprint of their power supply designs.
  • Robust Performance: ON Semiconductor's commitment to quality ensures that the ASP0800JCPZ-RL delivers reliable performance under varying operating conditions, making it suitable for a wide range of industrial and consumer applications.

Applications

The versatility of the ASP0800JCPZ-RL makes it an excellent choice for numerous applications, including:

  • Portable and battery-powered devices
  • Networking and telecommunication equipment
  • Computing systems and peripherals
  • Industrial control systems
  • LED lighting solutions

Technical Specifications

The ASP0800JCPZ-RL boasts an impressive array of technical specifications that ensure its suitability for demanding power management tasks:

  • Input Voltage Range: Optimized for various input voltages, providing flexibility in different power environments.
  • Output Voltage Accuracy: Maintains tight control over output voltage, ensuring stable operation of the powered device.
  • Thermal Protection: Includes features to protect against overheating, enhancing the longevity of both the IC and the application it powers.
  • Package: Available in a compact, surface-mount package that is easy to integrate into a variety of PCB designs.

Ordering and Packaging Information

The ASP0800JCPZ-RL is available in reel packaging, denoted by the suffix '-RL', which facilitates efficient assembly for high-volume production. Customers can order this product directly from ON Semiconductor or through authorized distributors.

For detailed product information, technical support, and ordering assistance, please refer to the ON Semiconductor website or contact their customer service team.

You May Also Be Interested in

Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3876 $55.5040
90+ $1.1386 $102.4740
140+ $1.1030 $154.4200
190+ $1.0674 $202.8060
245+ $1.0319 $252.8155
325+ $0.9251 $300.6575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,416 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess