EN
  • EN
  • DE

ASP1400BMNTXG

Part No ASP1400BMNTXG
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case QFN
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 744421-ASP1400BMNTXG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ASP1400BMNTXG CAD Model

Description

The ON Semiconductor ASP1400BMNTXG is a high-performance, digital multiphase controller designed to meet the demanding power requirements of modern microprocessors, ASICs, FPGAs, and other high-performance digital ICs. This advanced power solution is ideal for applications in computing, networking, and telecommunications infrastructure.

Key Features

  • High Efficiency: The ASP1400BMNTXG is engineered for maximum efficiency, which helps reduce power loss and improve overall system performance.
  • Multiphase Operation: Its multiphase operation capability allows for better thermal management and improved power distribution, which is critical for high-power applications.
  • Digital Control: With its digital control architecture, this controller provides precise voltage regulation, programmability, and real-time system monitoring, which leads to enhanced system stability and reliability.
  • Scalability: The device supports scalable phase configurations, making it suitable for a wide range of power requirements, from low-power to high-power applications.
  • Integrated Drivers: It comes with integrated high-performance drivers that ensure robust operation and reduce the need for external components.
  • Small Footprint: The compact design of the ASP1400BMNTXG allows for a smaller PCB layout, which is beneficial in space-constrained applications.

Applications

The ASP1400BMNTXG's versatile nature makes it an excellent choice for a variety of applications, including:

  • Servers and data centers
  • High-performance computing
  • Networking equipment
  • Telecommunications systems
  • Storage systems

Technical Specifications

ON Semiconductor's ASP1400BMNTXG boasts a wide range of technical specifications that ensure its adaptability and performance in different scenarios:

  • Input Voltage Range: Optimized for applications with specific input voltage requirements.
  • Output Voltage Range: Flexible to accommodate various processor needs.
  • Switching Frequency: High enough to allow for small external components and fast transient response.
  • Package: Offered in a compact, thermally enhanced package that aids in heat dissipation.

In summary, the ON Semiconductor ASP1400BMNTXG is a sophisticated and adaptable digital multiphase controller that provides efficient, reliable, and precise power management for today's high-performance digital devices.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess