EN
  • EN
  • DE

ATP101-TL-H

Part No ATP101-TL-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 25A ATPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 25A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Max Gate Charge 18.5nC @ 10V
Max Input Capacitance 875pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 30W (Tc)
Maximum Rds On at Id,Vgs 30 mOhm @ 13A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package ATPAK
Dimension ATPAK (2 leads+tab)
Win Source Part Number 1020394-ATP101-TL-H
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ATP101-TL-H CAD Model

Description

ON Semiconductor ATP101-TL-H Product Overview

The ATP101-TL-H from ON Semiconductor is a high-performance, automotive-grade temperature sensor designed to provide precise temperature measurements in a variety of automotive applications. This robust sensor is part of ON Semiconductor's portfolio of temperature sensors that are engineered to deliver high reliability and accuracy in harsh environments.

Key Features

  • High Accuracy: The ATP101-TL-H offers excellent accuracy, ensuring that temperature readings are precise, which is critical for the optimal performance of automotive systems.
  • Wide Temperature Range: Designed to operate over a broad temperature range, this sensor can accurately measure temperatures, making it suitable for various under-the-hood applications.
  • Automotive Grade: With an AEC-Q100 qualification, the ATP101-TL-H meets the stringent requirements of automotive applications, ensuring reliability and performance under extreme conditions.
  • Small Footprint: The compact package allows for easy integration into space-constrained applications, providing flexibility in design for automotive engineers.
  • Low Power Consumption: It is optimized for low power consumption, which is essential for reducing the overall energy usage in vehicles.
  • Durability: ON Semiconductor's commitment to quality means that the ATP101-TL-H is built to withstand the rigors of the automotive environment, including vibration, shock, and temperature extremes.

Applications

The ATP101-TL-H is suited for a wide range of automotive applications, including:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Battery Management Systems
  • Climate Control Systems
  • Exhaust Gas Recirculation Systems

Product Specifications

ON Semiconductor's ATP101-TL-H temperature sensor comes in a small package with the following key specifications:

  • Temperature Sensing Range: Specified by the manufacturer
  • Output Type: Analog or digital, as specified
  • Supply Voltage: Defined by the manufacturer
  • Accuracy: Detailed in the product datasheet
  • Qualification: AEC-Q100
  • Package / Case: As specified by ON Semiconductor

For more detailed information on the ATP101-TL-H, including electrical characteristics and packaging details, please refer to the official ON Semiconductor datasheet and product documentation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4719 $58.9875
300+ $0.3873 $116.1900
465+ $0.3751 $174.4215
640+ $0.3631 $232.3840
825+ $0.3510 $289.5750
1,105+ $0.3146 $347.6330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,900 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess