EN
  • EN
  • DE

ATP207-S-TL-H

Part No ATP207-S-TL-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 65A ATPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package ATPAK
Dimension ATPAK (2 leads+tab)
Win Source Part Number 039470-ATP207-S-TL-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATP207-S-TL-H CAD Model

Description

The ATP207-S-TL-H from ON Semiconductor is a cutting-edge electronic component designed for high-performance applications where efficiency and reliability are paramount. This product is part of ON Semiconductor's broad portfolio of power management devices, known for their quality and innovation.

Key Features

  • High Efficiency: The ATP207-S-TL-H is built to deliver high efficiency, which is crucial for minimizing heat generation and power loss in electronic systems.
  • Compact Design: With its small footprint, this device is ideal for space-constrained applications, allowing designers to maximize the use of board space.
  • Robust Performance: Engineered to withstand harsh operating conditions, the ATP207-S-TL-H ensures consistent performance and longevity.
  • Advanced Technology: Incorporating state-of-the-art semiconductor technology, this product offers superior switching capabilities that enhance overall system responsiveness.

Applications

The versatility of the ATP207-S-TL-H makes it suitable for a wide range of applications, including:

  • Power supply modules
  • DC-DC converters
  • Automotive electronics
  • Industrial control systems
  • Telecommunication equipment

Product Specifications

The ATP207-S-TL-H boasts impressive technical specifications that underscore its performance capabilities:

  • Package Type: The device comes in a compact package, ensuring ease of integration into various circuit designs.
  • Operating Temperature Range: It is designed to operate over a wide temperature range, making it suitable for challenging environments.
  • Quality and Reliability: ON Semiconductor is committed to the highest quality standards, and the ATP207-S-TL-H is no exception. It undergoes rigorous testing to ensure it meets the stringent requirements of industrial and automotive applications.

Conclusion

ON Semiconductor's ATP207-S-TL-H is a testament to the company's dedication to providing advanced power management solutions. Its combination of efficiency, compact design, and robust performance makes it an excellent choice for designers looking to optimize their power systems. Whether for automotive, industrial, or telecommunication applications, the ATP207-S-TL-H is engineered to exceed expectations and deliver reliable, long-lasting operation.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess