EN
  • EN
  • DE

BAV99RWT1G

Part No BAV99RWT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description Dual Series Switching Diodes | DIODE ARRAY GP 100V 215MA SC70-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Diode Configuration 1 Pair Series Connection
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) (per Diode) 215mA (DC)
Voltage - Forward (Vf) (Maximum) at If 1.25V at 150mA
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 6ns
Current - Reverse Leakage at Vr 2.5μA at 70V
Operating Temperature - Junction -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-70, SOT-323
Supplier Device Package SC-70-3 (SOT323)
Family Part Number BAV99RW
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 713675-BAV99RWT1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAV99RWT1G CAD Model

Description

Product Overview: BAV99RWT1G from ON Semiconductor

The BAV99RWT1G is a high-performance, dual series switching diode array designed for signal switching and general purpose applications. Manufactured by ON Semiconductor, a leader in energy-efficient innovations, this product offers a compact and efficient solution for electronic circuit design. Its SOT-323 package is optimized for minimal space and is widely used in portable and consumer electronics.

Key Features

  • Fast Switching Speed: The BAV99RWT1G boasts a fast switching speed, making it suitable for high-frequency applications.
  • Dual Diode Configuration: This device contains two diodes in a series configuration, allowing for bidirectional operation and the flexibility to be used in multiple circuit designs.
  • Low Leakage Current: It has a low reverse leakage current, which ensures minimal power loss and enhances the overall efficiency of the application.
  • High Conductance: With high forward surge current capability, the BAV99RWT1G can handle high levels of current without degradation, ensuring reliability and longevity.
  • Small Package Size: The SOT-323 package is small and lightweight, making it ideal for space-constrained applications.

Applications

The versatile nature of the BAV99RWT1G allows it to be used in a wide range of applications, including:

  • High-speed switching in digital and analog circuits
  • Signal multiplexing
  • Clamping and protection circuits
  • Logic gates
  • Portable devices

Environmental and Quality Certifications

ON Semiconductor is committed to providing environmentally friendly products. The BAV99RWT1G is compliant with RoHS (Restriction of Hazardous Substances) and is free from lead, making it a suitable choice for eco-conscious designs. Additionally, the product is backed by ON Semiconductor's quality assurance, ensuring high performance and reliability.

For designers looking for a reliable and efficient switching solution, the BAV99RWT1G from ON Semiconductor is an excellent choice that combines performance with compact design and environmental responsibility.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
935+ $0.0535 $50.0225
2,280+ $0.0439 $100.0920
3,525+ $0.0426 $150.1650
4,855+ $0.0412 $200.0260
6,285+ $0.0398 $250.1430
8,405+ $0.0357 $300.0585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,900 pieces
MOQ: 935 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess