EN
  • EN
  • DE

BAV99WLT1G

Part No BAV99WLT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer ON Semiconductor
Win Source Part Number 231815-BAV99WLT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAV99WLT1G CAD Model

Description

ON Semiconductor BAV99WLT1G Dual Series Switching Diode

The BAV99WLT1G from ON Semiconductor is a highly efficient, dual series switching diode, encapsulated in a compact SOT-23 package. This product is designed to meet the rigorous demands of high-speed switching applications. It is an ideal choice for a variety of electronic circuits, offering superb performance with its fast switching speed and low leakage current.

Key Features

  • Configuration: The device contains two independent diodes in a series configuration, allowing for flexible circuit designs.
  • Package: Housed in a small SOT-23 surface-mountable package, the BAV99WLT1G is perfect for space-constrained applications.
  • Switching Speed: With its fast switching speed, this diode is suitable for high-frequency operations, ensuring minimal signal delay.
  • Low Leakage: The diode is designed to have a very low reverse leakage current, enhancing the overall efficiency of the circuit.
  • Forward Current: It can handle a continuous forward current of 200 mA, suitable for a broad range of applications.
  • Reverse Voltage: With a peak repetitive reverse voltage of 70 V, it can be used in circuits with moderate voltage requirements.
  • Operating Temperature: The BAV99WLT1G operates within a temperature range of -55°C to +150°C, making it reliable in extreme conditions.

Applications

The versatility of the BAV99WLT1G allows it to be used in a multitude of applications, including:

  • High-speed switching in digital circuits
  • Voltage clamping
  • Protection circuits
  • Logic gates
  • Signal processing

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the BAV99WLT1G is no exception. This diode is manufactured using highly reliable processes, ensuring stable performance and longevity. It is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Whether you're designing intricate digital circuits or simple signal processing units, the BAV99WLT1G provides the efficiency, speed, and reliability you need to ensure your products perform at their best.

You May Also Be Interested in

Vishay
DIODE GP 600V 2X15A TO-263AC
Lowest to $18.6683
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672
Vishay
DIODE ARRAY GP 600V 30A TO247AC
Lowest to $13.4059
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $13.2073
STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925
Vishay
DIODE ARRAY SCHOTTKY 150V TO247
Lowest to $1.0298
Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463
Vishay
DIODE ARRAY SCHOT 60V 5A TO220AB
Need more? Email Us
Vishay
DIODE GP 600V 2X5A TO-263AC
Lowest to $1.0057

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess