EN
  • EN
  • DE

BAX16TR

Part No BAX16TR
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 150V 200MA DO35
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 150V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Maximum) at If 650mV at 1mA
Speed Small Signal =
Reverse Recovery Time (trr) 120ns
Current - Reverse Leakage at Vr 100nA at 150V
Mounting Style Through Hole
Manufacturer Package DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Operating Temperature - Junction 175°C (Maximum)
Family Part Number BAX16
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 709636-BAX16TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAX16TR CAD Model

Description

ON Semiconductor BAX16TR - High Performance Diode

The ON Semiconductor BAX16TR is a cutting-edge diode that offers efficient and reliable performance for a multitude of electronic applications. Engineered with precision, this high-speed switching diode is designed to meet the rigorous demands of modern circuitry, providing a robust solution for designers and engineers alike.

Key Features

  • High-Speed Switching: The BAX16TR is optimized for fast switching operations, making it an ideal choice for high-frequency applications.
  • Low Forward Voltage Drop: This diode features a low forward voltage drop, which enhances its efficiency by minimizing power loss during conduction.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the BAX16TR offers excellent reliability, with a robust design that can withstand the stresses of continuous operation.
  • Compact Design: The small footprint of the BAX16TR allows for its integration into space-constrained applications without sacrificing performance.

Applications

The versatility of the BAX16TR makes it suitable for a wide range of applications, including:

  • High-speed switching circuits
  • Power supply systems
  • DC-DC converters
  • Reverse voltage protection
  • Portable devices
  • Automotive applications

Product Specifications

The BAX16TR boasts impressive specifications that underscore its performance capabilities:

Parameter Value Package SOD-123 Maximum Repetitive Reverse Voltage (V<sub>RRM) 100 V Average Rectified Forward Current (I<sub>F(AV)) 200 mA Peak Forward Surge Current (I<sub>FSM) 2 A Operating Temperature Range -55°C to +150°C

With its combination of speed, efficiency, and compact size, the ON Semiconductor BAX16TR diode is an excellent choice for modern electronic designs that require high performance and reliability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess