EN
  • EN
  • DE

BC237TFR

Part No BC237TFR
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 45V 0.1A TO-92
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN 45 V 100 mA 250MHz 500 mW Through Hole TO-92-3
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Case / Package TO-92-3
Family Name BC237
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863568-BC237TFR
Ultra Librarian 3D Model Ultra Librarian BC237TFR CAD Model

Description

ON Semiconductor BC237TFR Bipolar Transistor

Introducing the BC237TFR, a high-performance NPN bipolar junction transistor (BJT) from ON Semiconductor, a leader in energy-efficient innovations. This versatile transistor is designed to cater to a wide array of applications, making it an essential component in your electronics toolkit.

The BC237TFR boasts a collector-emitter voltage (VCEO) of 45V, which allows it to handle moderate power applications with ease. Its collector current (IC) rating of 100mA is ideal for amplification purposes in audio, signal processing, and switching circuits. The device's power dissipation (PD) is rated at 625mW, providing a good balance between performance and energy efficiency.

With a collector-base voltage (VCBO) of 50V and an emitter-base voltage (VEBO) of 6V, the BC237TFR ensures a robust performance even under stressful conditions. The transistor features a DC current gain (hFE) range of 100 to 600, which is indicative of its excellent amplification capabilities. This range allows for precise control over gain in various circuit designs.

The BC237TFR comes in a through-hole TO-92 package, which is widely used and easy to handle in terms of mounting and soldering. Its compact form factor makes it suitable for high-density PCB designs, while providing enough power for a broad spectrum of electronic applications. The device also features low noise figures, making it an excellent choice for audio preamplifiers and other sensitive signal processing tasks.

ON Semiconductor's commitment to quality is evident in the BC237TFR's design, which ensures reliability and longevity. Whether you're working on consumer electronics, industrial automation, or any other project that requires a reliable switching or amplification solution, the BC237TFR is engineered to exceed expectations.

To summarize, the BC237TFR from ON Semiconductor is a versatile, energy-efficient NPN transistor that excels in a variety of applications. Its robust electrical characteristics and convenient packaging make it a top choice for designers and hobbyists alike.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess