EN
  • EN
  • DE

BC337-25RL1G

Part No BC337-25RL1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 45V 0.8A TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 700mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 160 @ 100mA, 1V
Maximum Power Dissipation 625mW
Frequency - Transition 210MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 125188-BC337-25RL1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BC337-25RL1G CAD Model

Description

BC337-25RL1G - NPN Bipolar Transistor

The BC337-25RL1G is a versatile NPN bipolar junction transistor (BJT) from ON Semiconductor, renowned for its high-quality electronic components. This particular transistor is designed for general-purpose switching and amplification applications, making it a staple in a wide array of electronic circuits. ON Semiconductor's commitment to reliability and performance is evident in the BC337-25RL1G's specifications and features.

Key Features

  • Current Gain (hFE): The BC337-25RL1G boasts a high current gain, typically around 160 to 400, providing efficient current amplification in electronic circuits.
  • Voltage Ratings: With a collector-emitter voltage (VCEO) of 45V, it can handle moderate voltage applications, which is suitable for a variety of uses in electronic devices.
  • Collector Current: It supports a continuous collector current (IC) of up to 800 mA, allowing it to drive medium power loads.
  • Power Dissipation: The device has a power dissipation of 625 mW, ensuring it can manage a fair amount of power without overheating.
  • TO-92 Package: Encased in a widely used TO-92 package, the BC337-25RL1G is compatible with many PCB layouts and easy to solder for both hobbyists and professionals alike.

Applications

The BC337-25RL1G is suitable for a variety of applications due to its general-purpose nature. It is commonly used in:

  • Driver stages in hi-fi amplifiers and television circuits
  • Signal processing circuits of television receivers
  • Switching operations in consumer electronics
  • Load drivers in industrial control systems
  • Various types of oscillators and audio frequency applications

Quality and Environmental Compliance

ON Semiconductor ensures that the BC337-25RL1G meets stringent quality standards. The device is compliant with RoHS (Restriction of Hazardous Substances), which restricts the use of certain hazardous materials found in electrical and electronic products. This commitment to environmental sustainability and safety makes the BC337-25RL1G a responsible choice for electronic manufacturers and hobbyists who are conscious about their environmental impact.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3735 $57.8925
380+ $0.3065 $116.4700
585+ $0.2970 $173.7450
805+ $0.2874 $231.3570
1,040+ $0.2778 $288.9120
1,395+ $0.2490 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess