EN
  • EN
  • DE

EFC4618R-TR

Part No EFC4618R-TR
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH EFCP1818
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Standard
Maximum Power Dissipation 1.6W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package EFCP1818-4CC-037
Win Source Part Number 080918-EFC4618R-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EFC4618R-TR CAD Model

Description

The EFC4618R-TR from ON Semiconductor is a state-of-the-art power MOSFET designed for a wide range of applications requiring high efficiency and reliability. This advanced component is ideal for power management tasks in both consumer and industrial electronics.

Key Features

  • Low R<sub>DS(on): This MOSFET boasts an extremely low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Switching Speed: The EFC4618R-TR is engineered for high-speed switching, enabling high-frequency operation that is essential for modern power supply designs.
  • Thermal Performance: With an excellent thermal design, this MOSFET ensures reliable operation even under high temperature environments, making it suitable for demanding applications.
  • Robust Package: Enclosed in a compact and robust package, the EFC4618R-TR is designed to withstand harsh conditions and provide a long operational lifespan.

Applications

The versatility of the EFC4618R-TR allows it to be used in various applications, including:

  • DC/DC converters
  • Power supplies for consumer electronics
  • Motor control circuits
  • Automotive applications
  • LED lighting solutions

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the EFC4618R-TR is no exception. It is manufactured to meet the highest industry standards for performance and reliability. Whether for mass production or critical design projects, this MOSFET is a dependable choice for engineers and designers alike.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental responsibility, the EFC4618R-TR is compliant with RoHS directives, ensuring that it meets global standards for environmental safety and sustainability.

You May Also Be Interested in

IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5814 $60.6512
19+ $6.2208 $118.1952
29+ $6.0268 $174.7772
40+ $5.8316 $233.2640
52+ $5.6376 $293.1552
69+ $5.0543 $348.7467
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess