The BC847BV K4V from ON Semiconductor is a high-quality NPN bipolar (BJT) transistor designed for general-purpose switching and amplification applications. This device is a member of the BC847 series, which is well-known for its reliability and efficiency in a wide range of electronic circuits.
Key Features
- Transistor Type: NPN - This type of transistor is typically used for amplification and switching in electronic circuits.
- Package: The BC847BV K4V comes in a small surface-mount SOT-23 package, making it ideal for use in space-constrained applications.
- Collector-Emitter Voltage (Vceo): It has a maximum collector-emitter voltage of 45V, which allows it to handle moderate voltage applications with ease.
- Collector Current (Ic): The maximum continuous collector current is 100mA, suitable for a range of low to medium power requirements.
- Power Dissipation (Pd): With a power dissipation of 250mW, this transistor can effectively handle the thermal energy generated during operation without overheating.
- DC Current Gain (hFE): It offers a high DC current gain, which ensures a good amplification factor for the input signal.
- Operating Temperature Range: The device can operate over a wide temperature range, ensuring reliability in various environmental conditions.
Applications
The BC847BV K4V is versatile and can be used in numerous applications, including:
- Signal amplification in audio and communication devices.
- Driver stages in amplifiers and switching applications.
- Control circuits in consumer electronics.
- Power management in portable devices.
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the BC847BV K4V is no exception. It is manufactured to meet high standards, ensuring consistent performance and long-term reliability for your electronic projects. Whether you're designing a new circuit or repairing an existing one, this transistor is an excellent choice for a wide range of electronic applications.