EN
  • EN
  • DE

BC847C1G

Part No BC847C1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 232225-BC847C1G
Popularity Low
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian BC847C1G CAD Model

Description

ON Semiconductor BC847C1G NPN Bipolar Transistor

The BC847C1G is a high-quality NPN bipolar (BJT) transistor from ON Semiconductor, designed to meet the needs of a wide range of electronic applications. This small-signal transistor is notable for its low voltage operation and is primarily used for amplification and switching purposes.

Key Features

  • Transistor Type: NPN - This allows the component to efficiently control the flow of current, making it suitable for amplification and switching applications.
  • Package / Case: SOT-23-3 - The compact surface-mount package is ideal for space-constrained applications.
  • Collector-Emitter Voltage (Vceo): 45V - The BC847C1G can handle moderate voltage levels, ensuring reliability in various circuits.
  • Collector Current (Ic Max): 100mA - This current rating indicates the transistor can manage continuous collector current up to 100mA, making it suitable for low to medium power applications.
  • DC Current Gain (hFE): 420 to 800 - The high current gain demonstrates the transistor's efficiency in amplifying the input signal.
  • Power Dissipation (Pd): 250mW - This is the maximum power the transistor can dissipate without damage, which is adequate for many electronic applications.
  • Operating Temperature Range: -55°C to +150°C - The BC847C1G can operate effectively over a wide temperature range, making it suitable for harsh environments.

Applications

The BC847C1G is versatile and can be used in various application areas, including:

  • General-purpose switching and amplification
  • Audio amplifiers and pre-amps
  • Signal processing
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the BC847C1G is no exception. It is designed to meet the stringent requirements of the electronic industry, ensuring long-term reliability and performance. Whether for commercial, industrial, or educational use, this transistor is a solid choice for designers and engineers looking for a dependable component.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7,580+ $0.0076 $57.6080
16,130+ $0.0072 $116.1360
25,000+ $0.0069 $172.5000
35,715+ $0.0065 $232.1475
46,300+ $0.0062 $287.0600
57,695+ $0.0060 $346.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,160 pieces
MOQ: 7580 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess