EN
  • EN
  • DE

BCW68GLT3G

Part No BCW68GLT3G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 45V 800MA SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Bipolar (BJT) Transistor 45 V 800 mA 225 mW
Manufacturer ON Semiconductor
Package Reel - TR
Family Name BCW68
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number BCW68GLT3G-ND, BCW68GLT3GOSDKR, BCW68GLT3GOSTR, BCW68GLT3GOSCT
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 850728-BCW68GLT3G
Ultra Librarian 3D Model Ultra Librarian BCW68GLT3G CAD Model

Description

ON Semiconductor BCW68GLT3G PNP Transistor

The BCW68GLT3G is a high-performance PNP bipolar junction transistor (BJT) from ON Semiconductor, a leading manufacturer in the semiconductor industry. This device is designed for general-purpose amplification and switching applications, offering a perfect solution for designers looking for a reliable and efficient component.

Constructed with ON Semiconductor's innovative technology, the BCW68GLT3G boasts a collector-emitter voltage (VCEO) of -45V and a collector current (IC) of up to -1A, making it suitable for a wide array of electronic circuits. The transistor features a collector-base voltage (VCBO) of -50V and an emitter-base voltage (VEBO) of -5V, ensuring a broad operating range for various applications.

The BCW68GLT3G comes in a small surface-mount SOT-23 package, which is ideal for space-constrained applications. Its compact form factor is complemented by its low collector-emitter saturation voltage, which enhances overall energy efficiency. This transistor is also characterized by a high current gain bandwidth product (fT), providing excellent frequency response in amplification circuits.

With its high current gain (hFE) and low saturation voltage, the BCW68GLT3G is an excellent choice for low-power audio amplifiers, signal processing, and power management circuits. It can also be used in switch mode power supplies (SMPS), motor control circuits, and other power-related applications that require a robust PNP transistor.

ON Semiconductor's commitment to quality ensures that the BCW68GLT3G meets stringent industry standards for performance and reliability. It is also part of ON Semiconductor's product portfolio that complies with environmental regulations, including RoHS, which restricts the use of certain hazardous substances in electronic equipment.

In conclusion, the BCW68GLT3G from ON Semiconductor is a versatile PNP transistor that offers designers a balance of performance, efficiency, and miniaturization. Whether used in consumer electronics, industrial systems, or automotive applications, this transistor is engineered to deliver consistent and reliable operation, making it a valuable component in any electronic project.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess