EN
  • EN
  • DE

BD239G

Part No BD239G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 234135-BD239G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD239G CAD Model

Description

The BD239G is a versatile and high-performance NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a trusted leader in semiconductor solutions. This device is designed to cater to a wide range of applications, particularly in power switching and amplifier circuits.

Key Features

  • Voltage Ratings: The BD239G is capable of withstanding collector-emitter voltages up to 60V, making it suitable for moderate voltage applications.
  • Current Handling: With a collector current rating of up to 2A, this transistor can handle significant power, suitable for a variety of electronic circuits.
  • Power Dissipation: It has a power dissipation rating of 30W, ensuring reliable operation under high power conditions.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product (fT) which is advantageous for applications requiring fast switching or amplification at higher frequencies.

Applications

The BD239G is adept in a multitude of applications, which include, but are not limited to:

  • Power linear and switching applications
  • Audio amplifiers
  • Signal processing
  • Motor control circuits
  • Regulator circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the BD239G is no exception. It is constructed with high-grade materials to ensure durability and long-term reliability. The device is also lead-free and RoHS compliant, adhering to environmental standards and reducing hazardous substances in electronic components.

Package and Availability

The BD239G comes in a TO-220 package, which is widely used and easily integrated into a variety of circuit boards. This package allows for efficient heat dissipation, which is critical for maintaining performance and extending the life of the product. The BD239G is available through ON Semiconductor's extensive distribution network, ensuring that it can be easily sourced for both prototype development and large-scale production.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the ON Semiconductor website or contact their local sales office.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess