EN
  • EN
  • DE

BD37716STU

Part No BD37716STU
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 60V 2A TO-126
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN 60 V 2 A - 25 W Through Hole TO-126-3
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-225AA, TO-126-3
Case / Package TO-126-3
Family Name BD377
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863958-BD37716STU
Ultra Librarian 3D Model Ultra Librarian BD37716STU CAD Model

Description

ON Semiconductor BD37716STU Audio Processor

The ON Semiconductor BD37716STU is a sophisticated audio processor designed to deliver an exceptional audio experience for a wide range of applications. This high-performance component is an ideal choice for automotive audio systems, home theater setups, and professional audio equipment, offering unparalleled sound quality and advanced audio processing capabilities.

Key Features:

  • High-Quality Sound: The BD37716STU is engineered to produce crystal-clear audio, minimizing noise and distortion to create an immersive listening experience.
  • Advanced Audio Processing: With its sophisticated signal processing algorithms, this audio processor can enhance the sound stage, adjust tonal balance, and optimize the overall audio output for different environments and preferences.
  • Customizable Sound Profiles: Users can tailor the audio characteristics to their liking, thanks to the processor's flexible sound adjustment settings and preset EQ curves.
  • Multiple Input/Output Channels: The device supports various input and output configurations, making it versatile for different audio system architectures.
  • Low Power Consumption: Designed with energy efficiency in mind, the BD37716STU maintains high performance while keeping power consumption to a minimum.

Applications:

  • Automotive audio systems
  • Home theater and entertainment systems
  • Professional audio equipment

The BD37716STU from ON Semiconductor is built to meet the demands of audio enthusiasts and professionals who seek the highest quality sound reproduction. Its robust design and advanced features ensure that it can handle the complexities of modern audio processing, making it a standout component in any audio system.

Whether you're upgrading a car stereo, building a home cinema, or setting up a studio, the BD37716STU provides the audio precision and performance needed to create an outstanding sonic environment. Its reliability and ON Semiconductor's commitment to quality make it a smart investment for anyone serious about sound.

For further information, including detailed specifications, application notes, and support resources, please visit ON Semiconductor's official website or contact their customer support team.

You May Also Be Interested in

ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess