EN
  • EN
  • DE

BD675G

Part No BD675G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 45V 4A TO225
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Active
Transistor Polarity NPN - Darlington
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 2.5V @ 30mA, 1.5A
Collector Cut-off Current(Max) 500μA
Typical Gain (hFE) (Min) 750 @ 1.5A, 3V
Maximum Power Dissipation 40W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-225AA
Win Source Part Number 1023037-BD675G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BD675G CAD Model

Description

ON Semiconductor BD675G Bipolar Power Transistor

The BD675G is a robust bipolar power transistor designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device falls under the category of Darlington transistors, which are known for their high current gain and the ability to handle significant power levels. The BD675G is specifically engineered to deliver high-voltage and high-current performance, making it an ideal choice for a wide range of applications that require reliable switching and amplification.

Key Features of the BD675G

  • High Collector-Emitter Voltage: The BD675G can withstand voltages up to 45V between the collector and the emitter, which is suitable for many medium power applications.
  • High Collector Current: It has a continuous collector current rating of 4A, making it capable of driving a significant amount of current through the load.
  • High DC Current Gain: With a high DC current gain (hFE) of 750 (minimum) at 1.5A, this transistor can amplify weak input signals to a much greater level without the need for multiple amplification stages.
  • Complementary PNP Type Available: The BD676G is the complementary PNP type transistor, providing designers with flexibility in creating push-pull configurations.
  • Monolithic Construction: The Darlington configuration within a single package enhances the overall reliability of the transistor.
  • RoHS Compliant: The BD675G meets the Restriction of Hazardous Substances (RoHS) directive, which means it is free from harmful substances like lead, making it environmentally friendly.

Applications

The BD675G is versatile and can be used in a variety of electronic circuits. Some common applications include:

  • Linear and switching industrial equipment
  • Power regulators and converters
  • Motor controllers
  • Audio amplifiers
  • Signal amplifiers

With its high power handling capabilities and the convenience of a Darlington pair in a single package, the BD675G from ON Semiconductor is a reliable choice for designers looking to incorporate a robust power transistor into their electronic projects. Its compliance with RoHS directives further ensures that it meets modern environmental standards for electronic components.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess