EN
  • EN
  • DE

BD809G

Part No BD809G
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN 80V 10A TO220  /  Bipolar (BJT) Transistor NPN 80 V 10 A 1.5MHz 90 W Through Hole TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Tube
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 10 A
Voltage - Collector Emitter Breakdown (Max) 80 V
Vce Saturation (Max) @ Ib, Ic 1.1V @ 300mA, 3A
Current - Collector Cutoff (Max) 1mA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 15 @ 4A, 2V
Power - Max 90 W
Frequency - Transition 1.5MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number BD809
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names BD809G-ND,BD809GOS,2156-BD809G-OS,ONSONSBD809G
Standard Package 50
Win Source Part Number 1171261-BD809G
Ultra Librarian 3D Model Ultra Librarian BD809G CAD Model

Description

ON Semiconductor BD809G Image

The ON Semiconductor BD809G is a high-power bipolar NPN transistor designed to deliver robust performance for a wide range of applications. This transistor is part of ON Semiconductor's well-regarded portfolio of semiconductor components, known for their reliability and efficiency.

Featuring a collector-emitter voltage (Vceo) of 60V and a collector current (Ic) of up to 8A, the BD809G is capable of handling significant power levels. Its power dissipation (Pd) is rated at 90W, which allows it to manage considerable thermal loads during operation. This makes the BD809G an excellent choice for linear and switching applications.

The hFE (DC current gain) of the BD809G is specified within a range that ensures stable operation over various conditions. This parameter is crucial for applications requiring consistent amplification characteristics. The device also features a low saturation voltage, which minimizes power loss and improves efficiency when the transistor is in the on-state.

ON Semiconductor's BD809G is designed with attention to ruggedness, capable of withstanding harsh conditions without performance degradation. It can be deployed in environments that demand high reliability, such as in industrial machinery, power supplies, and motor control circuits.

The BD809G comes in a TO-220 package, which is a widely used and easily mountable package type. This package ensures good thermal contact with the heatsink, providing efficient heat dissipation for better thermal management. The TO-220 package also allows for straightforward integration into various circuit designs.

In summary, the ON Semiconductor BD809G is a versatile NPN transistor that combines high power handling, efficiency, and ruggedness. Its electrical characteristics and thermal performance make it suitable for a diverse range of applications requiring high reliability and consistent operation. Whether for amplification, switching, or control, the BD809G is engineered to meet the demands of modern electronic circuits.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 63V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,25W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9748 $58.4880
145+ $0.8000 $116.0000
225+ $0.7749 $174.3525
310+ $0.7500 $232.5000
400+ $0.7249 $289.9600
535+ $0.6500 $347.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess