EN
  • EN
  • DE

BFL4036-1E

Part No BFL4036-1E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 9.6A TO220F-3FS  /  N-Channel 500 V 9.6A (Tc) 2W (Ta), 37W (Tc) Through Hole TO-220F-3FS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Package Tube
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 500 V
Current - Continuous Drain (Id) @ 25°C 9.6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 520mOhm @ 7A, 10V
Gate Charge (Qg) (Max) @ Vgs 38.4 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 1000 pF @ 30 V
Power Dissipation (Max) 2W (Ta), 37W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220F-3FS
Package / Case TO-220-3 Full Pack
Base Product Number BFL40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names ONSONSBFL4036-1E,2156-BFL4036-1E-ON
Standard Package 50
Win Source Part Number 1202562-BFL4036-1E
Ultra Librarian 3D Model Ultra Librarian BFL4036-1E CAD Model

Description

Introducing the BFL4036-1E from ON Semiconductor

The BFL4036-1E by ON Semiconductor is a state-of-the-art semiconductor product designed to meet the rigorous demands of modern electronic applications. This innovative component is a testament to ON Semiconductor's commitment to providing high-quality, reliable solutions that empower the electronics industry.

Key Features

  • High Performance: The BFL4036-1E is built to deliver exceptional performance, ensuring that it can handle the requirements of even the most demanding circuits.
  • Energy Efficiency: With the growing importance of energy conservation, this product is engineered to operate with minimal power loss, making it an ideal choice for energy-sensitive designs.
  • Durability: ON Semiconductor has a reputation for producing robust components, and the BFL4036-1E is no exception. It is designed to withstand harsh conditions and provide a long operational lifespan.
  • Compact Form Factor: The device's small footprint allows for integration into space-constrained applications without compromising on functionality.

Applications

The versatility of the BFL4036-1E makes it suitable for a wide array of applications. It is particularly well-suited for:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Consumer electronics

Technical Specifications

The BFL4036-1E boasts impressive technical specifications, including:

  • Optimized for high-frequency operation
  • Low on-resistance
  • High thermal performance
  • Compliance with industry standards

Quality and Reliability

ON Semiconductor is dedicated to quality, and the BFL4036-1E is no exception. It undergoes rigorous testing to ensure it meets the highest standards of reliability and performance. Customers can trust this component to perform consistently over time, providing peace of mind for designers and manufacturers alike.

Support and Resources

ON Semiconductor offers comprehensive support for the BFL4036-1E, including detailed datasheets, application notes, and design tools. Customers can access a wealth of resources to assist with integration and maximize the potential of this component in their projects.

Choose the BFL4036-1E for your next project and experience the quality and performance that ON Semiconductor is known for.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess