EN
  • EN
  • DE

BMS3003

Part No BMS3003
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 60V 78A TO220ML
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 78A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Rds On (Max) @ Id, Vgs 6.5mOhm @ 39A, 10V
Vgs(th) (Max) @ Id 2.6V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 285 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 13200 pF @ 20 V
Power Dissipation (Max) 2W (Ta), 40W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220ML
Package / Case TO-220-3 Full Pack
Base Product Number BMS30
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 571225-BMS3003
Ultra Librarian 3D Model Ultra Librarian BMS3003 CAD Model

Description

Introducing the BMS3003 from ON Semiconductor

The BMS3003 represents a significant leap forward in the realm of battery management systems. Designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations, this advanced chip is tailored for precision battery monitoring in a variety of applications. The BMS3003 is particularly suited for use in electric vehicles (EVs), energy storage systems (ESS), and other applications that require reliable and accurate battery management.

Key Features of the BMS3003

  • High-Accuracy Monitoring: The BMS3003 is engineered to provide precise measurements of critical parameters such as voltage, current, and temperature, ensuring that the battery operates within safe limits and maximizing its lifespan.
  • Multi-Cell Support: This device is capable of monitoring several cells in series, which is essential for high-voltage battery packs commonly found in EVs and ESS.
  • Robust Communication Protocols: Equipped with industry-standard communication interfaces, the BMS3003 facilitates seamless integration with existing control systems and allows for real-time data acquisition and control.
  • Advanced Balancing Algorithms: ON Semiconductor has integrated sophisticated cell balancing algorithms into the BMS3003 to ensure all cells within a battery pack charge and discharge evenly, thereby extending the overall battery life and performance.
  • Enhanced Safety Features: Safety is paramount in battery management, and the BMS3003 includes a range of protection features such as overvoltage, undervoltage, and overtemperature detection to prevent hazardous scenarios.

Applications

The versatility of the BMS3003 allows it to be used across a diverse set of applications where battery efficiency and safety are crucial. Its robust design ensures reliable performance in harsh environments, making it an ideal choice for:

  • Electric and Hybrid Electric Vehicles (EVs/HEVs)
  • Stationary Energy Storage Systems (ESS)
  • Uninterruptible Power Supplies (UPS)
  • Industrial Power Backup Systems

ON Semiconductor's BMS3003 is not just a component; it is a comprehensive solution for advanced battery management. By choosing the BMS3003, designers and engineers can ensure their systems are equipped with the latest technology to deliver optimal performance, safety, and longevity.

For detailed specifications, application notes, and further information, please visit ON Semiconductor's official website or contact their customer support team.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess