EN
  • EN
  • DE

BUH51G

Part No BUH51G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 500V 3A TO-225
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN 500 V 3 A 23MHz 50 W Through Hole TO-126
Manufacturer ON Semiconductor
Series SWITCHMODE™
Package Bulk
Part Status Obsolete
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-225AA, TO-126-3
Case / Package TO-126
Family Name BUH51
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913767-BUH51G
Ultra Librarian 3D Model Ultra Librarian BUH51G CAD Model

Description

ON Semiconductor BUH51G High Voltage NPN Power Transistor

The ON Semiconductor BUH51G is a robust high voltage NPN bipolar power transistor designed to cater to a wide range of applications that require high voltage and high-speed switching capabilities. This versatile component is an essential building block in electronic circuits and finds its use in various power management and amplification tasks. With its impressive specifications, the BUH51G is ideal for designers and engineers looking to enhance the performance and reliability of their power circuits.

Key Features of the BUH51G Transistor

  • High Voltage Capability: The BUH51G can handle high voltage operations, making it suitable for circuits that operate at elevated voltages.
  • High Speed Switching: It is designed for high-speed switching applications, providing efficient performance in power regulation and conversion systems.
  • High Current Rating: This transistor can support high current loads, ensuring that it can handle demanding power applications.
  • Low Saturation Voltage: The low saturation voltage of the BUH51G minimizes power loss and improves efficiency in the circuit.
  • Robust Construction: ON Semiconductor's commitment to quality is evident in the durable construction of the BUH51G, which offers reliable performance in challenging environments.

Applications

The BUH51G is commonly used in:

  • Switching regulators
  • Motor controls
  • Inverters
  • Power amplifiers
  • High fidelity audio equipment

With its high-speed switching capability and high voltage rating, the BUH51G from ON Semiconductor is a preferred choice for power applications that demand high performance and reliability. Its ability to efficiently switch at high speeds while handling significant power levels makes it an invaluable component in modern electronic designs.

Whether you're developing power supplies, designing motor control circuits, or working on audio amplifiers, the BUH51G provides the performance and durability you need to ensure your products operate at their best. Trust ON Semiconductor's expertise and innovation to power your next project with the BUH51G high voltage NPN power transistor.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4329 $62.0606
32+ $3.6371 $116.3872
50+ $3.5239 $176.1950
68+ $3.4096 $231.8528
88+ $3.2964 $290.0832
118+ $2.9556 $348.7608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess