EN
  • EN
  • DE

BUV22

Part No BUV22
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 250V 40A TO-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN 250 V 40 A 8MHz 250 W Through Hole TO-204 (TO-3)
Manufacturer ON Semiconductor
Series SWITCHMODE™
Package Tray
Part Status Obsolete
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Through Hole
Package TO-204AE
Case / Package TO-204 (TO-3)
Family Name BUV22
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913801-BUV22
Ultra Librarian 3D Model Ultra Librarian BUV22 CAD Model

Description

The BUV22 is a high-performance NPN power transistor designed and manufactured by ON Semiconductor, a leading company in energy-efficient innovations. This device is specifically engineered to address the demanding requirements of high-power switching applications and linear amplification processes.

Key Features

  • Voltage and Current Ratings: The BUV22 boasts impressive voltage capabilities, with a V<sub>CEO of 450V, and a collector current (I<sub>C) rating of up to 8A, making it suitable for high-voltage operations.
  • Power Dissipation: With a power dissipation of 125W, this transistor can handle significant amounts of power, ensuring reliable performance in strenuous conditions.
  • High Switching Speed: The device is optimized for fast switching, reducing transition losses and improving overall efficiency in circuits where switching speed is critical.
  • Robust Design: The BUV22 is encapsulated in a TO-220 package, known for its durability and thermal performance, making it ideal for commercial and industrial applications.

Applications

The BUV22 is versatile and can be used in a variety of applications, including:

  • Switching regulators
  • Inverters
  • Motor controls
  • Power amplifiers
  • High-frequency converters

Performance and Quality

ON Semiconductor's commitment to quality is evident in the BUV22. Each transistor is rigorously tested to ensure it meets the high standards expected by industry professionals. The device's robust construction and thermal management features contribute to its long operational life and stable performance, even under challenging conditions.

Environmental Impact

In line with ON Semiconductor's dedication to sustainability, the BUV22 is designed with eco-friendly considerations. It complies with various international standards for environmental safety and is free from hazardous substances, reducing its environmental footprint.

For engineers and designers looking for a reliable power transistor capable of handling high voltages and currents with efficiency and precision, the BUV22 from ON Semiconductor is an excellent choice. Its robust design, high-speed switching, and energy-efficient operation make it a go-to component in power electronics.

You May Also Be Interested in

Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess