EN
  • EN
  • DE

MSB709-RT2

Part No MSB709-RT2
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS GP BJT PNP 45V 0.1A 3PIN S / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 885945-MSB709-RT2
Ultra Librarian 3D Model Ultra Librarian MSB709-RT2 CAD Model

Description

The MSB709-RT2 is a state-of-the-art semiconductor product from ON Semiconductor, a leading supplier in the electronic components industry. This product is designed to provide exceptional performance and reliability for a wide range of applications. The MSB709-RT2 is a testament to ON Semiconductor's commitment to innovation and quality in the field of semiconductor technology.

Key Features

  • High Efficiency: The MSB709-RT2 is engineered to maximize power efficiency, which is crucial for reducing heat generation and improving the longevity of the product.
  • Low Power Consumption: This component is optimized for low power consumption, making it an ideal choice for battery-powered devices and energy-sensitive applications.
  • Robust Design: Built to withstand harsh conditions, the MSB709-RT2 is durable and reliable, ensuring consistent performance even in challenging environments.
  • Compact Form Factor: The small footprint of the MSB709-RT2 allows for its integration into space-constrained designs without compromising on power or efficiency.

Applications

The versatility of the MSB709-RT2 makes it suitable for a broad spectrum of applications, including but not limited to:

  • Power Management Systems
  • Portable Electronic Devices
  • Automotive Electronics
  • Industrial Control Units
  • Telecommunication Infrastructure

Product Specifications

The MSB709-RT2 is built to meet the highest industry standards, featuring:

  • Operating Temperature Range: Specified for performance across a wide temperature range.
  • Package Type: Delivered in a user-friendly package that simplifies the integration process.
  • Quality Assurance: Rigorously tested to comply with ON Semiconductor's quality protocols.

Ordering Information

To place an order or to obtain more information about the MSB709-RT2, please contact ON Semiconductor's sales team or visit the official website. The product is available for bulk orders and can be shipped globally, subject to ON Semiconductor's terms and conditions.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess