EN
  • EN
  • DE

BUV26G

Part No BUV26G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Switchmode Series NPN Silicon Power Transistor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Transistor Type NPN
Current - Collector (Ic) (Maximum) 20A
Voltage - Collector Emitter Breakdown (Maximum) 90V
Vce Saturation (Maximum) @ Ib, Ic 1.5V @ 1.2A, 12A
Power - Max 85W
Operating Temperature Range -65°C ~ 175°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 1156366-BUV26G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name BUV26
Introduction Date May 20, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BUV26G CAD Model

Description

ON Semiconductor BUV26G NPN Transistor

The BUV26G is a high-performance NPN transistor from ON Semiconductor, designed to cater to a wide array of power switching applications and high-speed amplification. This robust semiconductor device is highly regarded for its efficiency and reliability, making it an excellent choice for professionals in the electronics industry.

Key Features

  • High Voltage Capability: The BUV26G is capable of handling high voltage operations, with a VCEO (Collector-Emitter Voltage) of 400V, which makes it suitable for high voltage power supplies and lighting systems.
  • High Current Handling: With a continuous collector current (IC) rating of up to 10A, this transistor can easily manage significant current loads, proving useful in power amplification and switching.
  • Low Saturation Voltage: The device exhibits low collector-emitter saturation voltage, ensuring more efficient operation by minimizing power loss during switching.
  • Fast Switching Speeds: BUV26G offers fast switching speeds, a critical feature for applications that require rapid transitions between on and off states.
  • Robust Design: ON Semiconductor has engineered the BUV26G with a rugged design, which includes a fully isolated mounting base of 2.5kV for enhanced electrical isolation and safety.

Applications

The BUV26G transistor is versatile and can be used in a variety of applications, including:

  • Switching regulators
  • Motor controls
  • Inverters
  • Power amplifiers
  • Deflection circuits in CRT displays

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the BUV26G is no exception. It is built to meet stringent standards, ensuring high reliability and performance consistency. Whether for industrial, commercial, or consumer applications, this transistor is designed to deliver top-notch performance and withstand the rigors of intense electrical environments.

The BUV26G from ON Semiconductor represents a blend of innovation, performance, and reliability, making it a prime choice for engineers and designers looking for a dependable power transistor for their demanding applications.

You May Also Be Interested in

NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess