EN
  • EN
  • DE

C106M1

Part No C106M1
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description SCR 600V 4A TO225AA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr onsemi
Series -
Package Bulk
Product Status Obsolete
Voltage - Off State 600 V
Voltage - Gate Trigger (Vgt) (Max) 800 mV
Current - Gate Trigger (Igt) (Max) 200 µA
Voltage - On State (Vtm) (Max) 2.2 V
Current - On State (It (AV)) (Max) 2.55 A
Current - On State (It (RMS)) (Max) 4 A
Current - Hold (Ih) (Max) 3 mA
Current - Off State (Max) 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 20A @ 60Hz
SCR Type Sensitive Gate
Temperature Range - Operating -40°C ~ 110°C
Mounting Type Through Hole
Package / Case TO-225AA, TO-126-3
Supplier Device Package TO-126
Base Product Number C106
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1378075-C106M1
Ultra Librarian 3D Model Ultra Librarian C106M1 CAD Model

Description

The ON Semiconductor C106M1 is a versatile and robust Silicon Controlled Rectifier (SCR) designed for medium power switching and phase control applications. This SCR is well-suited for a variety of uses, including motor control, heating, and static switching. The C106M1 SCR offers a good balance of performance and reliability, making it a popular choice among engineers and designers for their circuit designs.

Key Features:

  • Peak Repetitive Off-State Voltage (Vdrm): 600V, providing a high breakdown voltage that is suitable for a wide range of applications.
  • On-State RMS Current (It RMS): 4A, ensuring the device can handle moderate current levels for various loads.
  • Gate Trigger Current (Igt): A low value, which allows for easy triggering of the SCR with minimal gate drive power.
  • Surge Current Capability: Capable of withstanding surge currents, making it reliable for applications that may experience short-term overloads.
  • Thermal Stability: Designed to maintain performance over a wide temperature range, ensuring reliability in various operating conditions.
  • Package: Available in a TO-225 package, which provides a compact solution with good thermal properties.

Applications:

The C106M1 SCR is suitable for a diverse set of applications, including but not limited to:

  • Motor control circuits for speed and direction regulation.
  • Heating control systems where precise temperature management is required.
  • Power supply circuits that require controlled rectification and switching.
  • Lighting systems that need dimming or variable intensity control.
  • Overvoltage protection circuits for safeguarding sensitive electronic components.

Reliability and Quality:

ON Semiconductor is known for its commitment to quality and reliability, and the C106M1 SCR is no exception. It is manufactured with high standards, ensuring that it meets the rigorous demands of industrial and commercial applications. With its proven performance and ON Semiconductor's reputation, the C106M1 is a reliable choice for designers looking for a dependable SCR solution.

You May Also Be Interested in

Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,490 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess