EN
  • EN
  • DE

BAS21VMFHTE-17

Part No BAS21VMFHTE-17
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Single
Description BAS21VMFH IS THE HIGH RELIABILIT  /  Diode Standard 200 V 200mA (DC) Surface Mount UMD2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Rohm Semiconductor
Series Automotive, AEC-Q101
Package Tape & Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 200 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 50 ns
Current - Reverse Leakage @ Vr 100 nA @ 200 V
Capacitance @ Vr, F 2.5pF @ 0V, 1MHz
Mounting SMD (SMT)
Package / Case SC-90, SOD-323F
Supplier Device Package UMD2
Operating Temperature - Junction 150°C (Max)
Base Product Number BAS21
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names BAS21VMFHTE-17DKR,BAS21VMFHTE-17CT,BAS21VMFHTE-17TR
Standard Package 3,000
Win Source Part Number 958931-BAS21VMFHTE-17
Ultra Librarian 3D Model Ultra Librarian BAS21VMFHTE-17 CAD Model

Description

Overview

The BAS21VMFHTE-17 from Rohm Semiconductor is a high-speed, small-signal switching diode in a surface-mount package, intended for general-purpose signal routing, level shifting, and fast switching tasks. As a single rectifier/switching diode, it is commonly used in low-current digital and analog circuits for tasks such as signal clamping, steering, and high-speed rectification. Typical circuits include logic-level conversion, small-signal rectifier networks, and protection or sensing paths in compact PCBs. Its fast switching characteristics and low leakage make it suitable for modern, space-constrained designs in consumer, industrial, and communication equipment. Designers should refer to the official Rohm datasheet for exact voltage rating, current handling, package size, and junction characteristics before finalizing the design.

Applications

  • High-speed signal switching and logic-level steering in digital circuits
  • Small-signal rectification and detection in RF or IF stages
  • Voltage clamping, snubbing, and transient routing in low-power protection circuits
  • General-purpose switching in sensor interfaces and measurement front-ends
  • Biasing and level shifting networks in analog and mixed-signal designs
  • Compact DC/DC converter auxiliary and feedback networks

Alternatives & Replacement

Depending on availability, lifecycle status, or specific electrical and mechanical requirements, alternative diodes may be considered as replacements for the BAS21VMFHTE-17. When doing so, it is important to compare not only the main parameters (reverse voltage, forward current, switching speed) but also package style, thermal performance, and leakage/forward-voltage behavior over temperature.

Recommended alternatives:

  • BAS21HE3-TP – Micro Commercial Co (Redesign Required; verify package and pinout)
  • BAS21HT1 – ON Semiconductor (Redesign Required; lower spec match, check speed and ratings)
  • BAV99-TP – Micro Commercial Co (Redesign Required; dual-diode configuration, may need topology changes)
  • MMSD4148T1 – ON Semiconductor (Redesign Required; general-purpose switching diode, verify speed and Vf)
  • RB520HS-30T15R – Rohm Semiconductor (Redesign Required; Schottky type, different characteristics)

From an engineering perspective, always confirm compatibility at the schematic and PCB level: check maximum reverse voltage, forward current, surge capability, reverse recovery or switching time, package outline and land pattern, pin orientation, and thermal limits. A bench validation (including worst-case temperature and voltage conditions) is recommended before approving any substitute in production designs.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8478 $50.8680
145+ $0.6957 $100.8765
225+ $0.6739 $151.6275
310+ $0.6522 $202.1820
400+ $0.6305 $252.2000
535+ $0.5652 $302.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess