EN
  • EN
  • DE

CAT1025LI25G

Part No CAT1025LI25G
Manufacturer ON Semiconductor
Catalog EEPROM
Description CPU Supervisor with 2 k EEPROM Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Halogen Free Halogen Free
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 1 W
Max Reset Threshold Voltage 2.7 V
Max Supply Current 3 mA
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 2.55 V
Min Supply Voltage 2.7 V
Mount Through Hole
Number of Pins 8
Number of Voltages Monitored 1
Operating Supply Current 3 mA
Overvoltage Threshold 2.7 V
Power Dissipation 1 W
Reset Active High/Active Low
Reset Timeout 130 ms
RoHS Compliant
Threshold Voltage 2.55 V
Type Simple Reset/Power-On Reset
Undervoltage Threshold 2.55 V
Watchdog Timer No
Win Source Part Number 1051065-CAT1025LI25G
Categories EEPROM
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT1025LI25G CAD Model

Description

The CAT1025LI25G is a high-performance, serial EEPROM memory device from ON Semiconductor, designed to provide robust storage solutions for a wide range of applications. This device offers a 1024-bit (1K) memory capacity and operates with a 2.5V power supply, making it an energy-efficient choice for modern electronics.

Key Features:

  • Memory Capacity: The CAT1025LI25G offers 1K bits of EEPROM memory, providing ample space for configuration parameters, calibration data, or small application code storage.
  • Operating Voltage: This device is optimized for low-power operations with a supply voltage range of 2.5V, reducing the overall power consumption of the system it is integrated into.
  • I2C Interface: It comes with a standard I2C serial interface, allowing easy integration into most microcontroller-based systems and providing a simple communication protocol for reading and writing data.
  • Write Protection: The EEPROM features hardware and software write protection, including a write disable instruction and a write protect pin, to prevent accidental data alteration.
  • High Reliability: With its inherent non-volatility and high endurance of 1,000,000 program/erase cycles, the CAT1025LI25G ensures data retention and reliability over a wide range of environmental conditions.
  • Low Standby Current: The device boasts a low standby current, making it suitable for battery-powered devices where power conservation is crucial.

Applications:

The ON Semiconductor CAT1025LI25G is versatile and can be used in various applications, including:

  • Portable consumer electronics
  • Health and fitness trackers
  • Industrial control systems
  • Automotive modules
  • Smart home devices
  • Internet of Things (IoT) endpoints

With its combination of low power consumption, high reliability, and user-friendly interface, the CAT1025LI25G from ON Semiconductor is an ideal EEPROM solution for designers looking to enhance their products with efficient and dependable memory storage.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess