EN
  • EN
  • DE

CAT24C01BWI

Part No CAT24C01BWI
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC MEM EEPROM 1KB 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Clock Frequency 400kHz
Write Cycle Time - Word, Page 10ms
Access Time 1μs
Memory Interface I2C
Operating Supply Voltage 1.8 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Win Source Part Number 761898-CAT24C01BWI
Popularity Medium
Supply and Demand Status Balance
Family Name CAT24C01B
Introduction Date September 07, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CAT24C01BWI CAD Model

Description

ON Semiconductor CAT24C01BWI EEPROM

The CAT24C01BWI is a robust and reliable EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, designed to provide a non-volatile memory solution for a wide range of applications. This high-quality integrated circuit offers a storage capacity of 1-kilobit, organized as 128 x 8 bits, which is ideal for storing small amounts of data that must be preserved during power loss.

Featuring a standard I²C interface, the CAT24C01BWI ensures easy integration into existing systems, providing a seamless communication channel for data transfer. Its I²C compatibility allows for a simple two-wire serial interface, making it a convenient choice for applications with limited GPIO availability. This interface also supports a bus speed of up to 400 kHz, which enables fast data access and programming operations.

The CAT24C01BWI operates over a wide voltage range of 2.5V to 5.5V, making it suitable for both 3.3V and 5V systems. This flexibility ensures that it can be used in various applications, from portable devices to industrial control systems. The device also boasts a low-power design, which is crucial for battery-operated devices where power efficiency is of paramount importance.

With an industrial temperature range of -40°C to +85°C, the CAT24C01BWI is built to perform reliably in harsh environments, ensuring data integrity under extreme conditions. This makes it an excellent choice for automotive applications, outdoor equipment, and other scenarios where temperature resilience is required.

For ease of use, ON Semiconductor has packaged the CAT24C01BWI in a compact 8-pin SOIC (Small Outline Integrated Circuit) package, which is both space-saving and suitable for automated assembly processes. The device also features write protect pins, which provide hardware protection against inadvertent writes, thus securing the stored data.

In summary, the CAT24C01BWI from ON Semiconductor is a versatile and durable EEPROM chip that offers reliable non-volatile memory storage, a user-friendly I²C interface, and a design optimized for a broad range of applications and challenging conditions.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess